SBE® 320 and SBX® 350 silver plated primary power wire contacts for 300 MCM (185 mm²) cable are designed for up to 550 amps per pole with low contact resistance and durability up to 10,000 mating cycles. The contacts are sold as pairs, with two units shipped for each part ordered. They meet EN1175:2020 for SBE® housings and are compatible with SBE® 320 and SBX® 350 housings. The crimp barrel outer diameter complies with DIN standard tooling. Operating temperature range is -40°C to 105°C for SBE® housings and -20°C to 105°C for SBX® housings. The contact material is silver-plated copper with a dielectric withstanding voltage of 2,200 V AC. Housing flammability rating is UL 94 V-0 for SBE®. Touch safety meets IEC 60529 IP20 for SBE® 320.
SBE®320 / SBX®350 Silver Plated Primary Power Wire Contacts, 300 mcm AWG *Sold as pairs. 2 parts shipped for every 1 part ordered.
| Anderson Power Products | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 6358-bk |
| Product Name | SBE ® 320 / SBX ® 350 Silver Plated Primary Power Wire Contacts, 300 mcm AWG |