Anderson Power Products SBE ® 320 / SBX ® 350 Silver Plated Primary Power Wire Contacts, 3/0 AWG 6355-BK

Description
SBE®320 / SBX®350 Silver Plated Primary Power Wire Contacts, 3/0 AWG
Request a Quote Datasheet
Description
SBE®320 / SBX®350 Silver Plated Primary Power Wire Contacts, 3/0 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SBE ® 320 / SBX ® 350 Silver Plated Primary Power Wire Contacts, 3/0 AWG - 6355-BK - Anderson Power Products
Sterling, MA, United States
SBE ® 320 / SBX ® 350 Silver Plated Primary Power Wire Contacts, 3/0 AWG
6355-BK
SBE ® 320 / SBX ® 350 Silver Plated Primary Power Wire Contacts, 3/0 AWG 6355-BK
SBE®320 / SBX®350 Silver Plated Primary Power Wire Contacts, 3/0 AWG

SBE®320 / SBX®350 Silver Plated Primary Power Wire Contacts, 3/0 AWG

Supplier's Site Datasheet
Swedesboro, NJ, United States
Contacts
6355-BK
Contacts 6355-BK
CONT.3/0 SBEX320/350 B00784P2

CONT.3/0 SBEX320/350 B00784P2

Buy Now
Contact, Pin, 3/0Awg, Crimp; Product Range Anderson Power Products - 53H9252 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 3/0Awg, Crimp; Product Range Anderson Power Products
53H9252
Contact, Pin, 3/0Awg, Crimp; Product Range Anderson Power Products 53H9252
CONTACT, PIN, 3/0AWG, CRIMP; Product Range:Powerpole Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:000AWG; Contact Plating:Silver Plated Contacts; Wire Size AWG Min:-; Contact Material:Copper Alloy RoHS Compliant: Yes

CONTACT, PIN, 3/0AWG, CRIMP; Product Range:Powerpole Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:000AWG; Contact Plating:Silver Plated Contacts; Wire Size AWG Min:-; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Anderson Power Products Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6355-BK 6355-BK 53H9252
Product Name SBE ® 320 / SBX ® 350 Silver Plated Primary Power Wire Contacts, 3/0 AWG Contacts Contact, Pin, 3/0Awg, Crimp; Product Range Anderson Power Products
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® Pak Connectors Flexible Conduit Clamp & Hardware Pak - 110G10 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
Contacts - 1317G14 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 30.07mm, Top Row, Low detent - 1317G11-BK - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers