SBE™ 320 and SBX™ 350 silver plated primary power wire contacts for 2/0 AWG (70 mm²) conductors support up to 550 amps per pole and are rated for 600 V AC/DC. Contacts feature a crimp barrel compliant with DIN standards, are sold as pairs, and are compatible with SBE™ 320 and SBX™ 350 housings. The contact assembly has a mated length of 31.80 mm, an overall length of 78.74 mm, and dimensions of 16.26 mm and 12.45 mm for the crimp barrel width and depth, respectively. Gold-plated copper alloy contacts offer low resistance and durability up to 10,000 mating cycles. Housing materials include PBT for SBE™ and polycarbonate for SBX™, with a UL 94 V-0 flammability rating for SBE™ housings. These contacts meet EN1175:2020 for SBE™ 320 housings only.
SBE®320 / SBX®350 Silver Plated Primary Power Wire Contacts, 2/0 AWG *Sold as pairs. 2 parts shipped for every 1 part ordered.
SBX350A CONTACT 2/0 (Pair) RoHS Compliant: Yes
| Anderson Power Products | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 6354 | 6354 | 93AH0787 |
| Product Name | SBE ® 320 / SBX ® 350 Silver Plated Primary Power Wire Contacts, 2/0 AWG | Contacts | Sbx350A Contact 2/0 (Pair) Rohs Compliant Anderson Power Products |