Anderson Power Products Connector, Housing, 2 Position; Product Range Anderson Power Products 6350

Description
CONNECTOR, HOUSING, 2 POSITION; Product Range:SBX350 Series; Gender:Plug, Receptacle; No. of Positions:2Positions ; Pitch Spacing:-; For Use With:SBX350 Series Primary Power Wire Contacts RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HOUSING, 2 POSITION; Product Range:SBX350 Series; Gender:Plug, Receptacle; No. of Positions:2Positions ; Pitch Spacing:-; For Use With:SBX350 Series Primary Power Wire Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Housing, 2 Position; Product Range Anderson Power Products - 53H9246 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Housing, 2 Position; Product Range Anderson Power Products
53H9246
Connector, Housing, 2 Position; Product Range Anderson Power Products 53H9246
CONNECTOR, HOUSING, 2 POSITION; Product Range:SBX350 Series; Gender:Plug, Receptacle; No. of Positions:2Positions ; Pitch Spacing:-; For Use With:SBX350 Series Primary Power Wire Contacts RoHS Compliant: Yes

CONNECTOR, HOUSING, 2 POSITION; Product Range:SBX350 Series; Gender:Plug, Receptacle; No. of Positions:2Positions; Pitch Spacing:-; For Use With:SBX350 Series Primary Power Wire Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 53H9246
Product Name Connector, Housing, 2 Position; Product Range Anderson Power Products
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 50 mm (1.97 inch)
Bearing Bore / Ring O.D. 1.77 inch (45 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details