Anderson Power Products Sbx350A Conn 300 Green W/aux Rohs Compliant Anderson Power Products 6343G5

Description
SBX350A CONN 300 GREEN W/AUX ROHS COMPLIANT: YES
Datasheet
Description
SBX350A CONN 300 GREEN W/AUX ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sbx350A Conn 300 Green W/aux Rohs Compliant Anderson Power Products - 88K0088 - Newark, An Avnet Company
Chicago, IL, United States
Sbx350A Conn 300 Green W/aux Rohs Compliant Anderson Power Products
88K0088
Sbx350A Conn 300 Green W/aux Rohs Compliant Anderson Power Products 88K0088
SBX350A CONN 300 GREEN W/AUX ROHS COMPLIANT: YES

SBX350A CONN 300 GREEN W/AUX ROHS COMPLIANT: YES

Supplier's Site
Blade Type Power Connectors - 6343G5 - Lingto Electronic Limited
Shenzhen, China
Blade Type Power Connectors
6343G5
Blade Type Power Connectors 6343G5
SBX350A CONN 300 GREEN W/AUX

SBX350A CONN 300 GREEN W/AUX

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 88K0088 6343G5
Product Name Sbx350A Conn 300 Green W/aux Rohs Compliant Anderson Power Products Blade Type Power Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 3mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Power Entry Modules (PEM) - 486-3331-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers
ZS4000-2051 | EMC encoder coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Transducer Receptacles - PT02H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details