Anderson Power Products Conn Housing, Hermaphroditic, 2Pos; Product Range Anderson Power Products 6339

Description
CONN HOUSING, HERMAPHRODITIC, 2POS; Product Range:SBX 350 Series; Gender:Hermaphroditi c; No. of Positions:2Positions ; Pitch Spacing:-; For Use With:Anderson SBX 350 Series Power Contacts RoHS Compliant: Yes
Description
CONN HOUSING, HERMAPHRODITIC, 2POS; Product Range:SBX 350 Series; Gender:Hermaphroditi c; No. of Positions:2Positions ; Pitch Spacing:-; For Use With:Anderson SBX 350 Series Power Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Conn Housing, Hermaphroditic, 2Pos; Product Range Anderson Power Products - 28K5981 - Newark, An Avnet Company
Chicago, IL, United States
Conn Housing, Hermaphroditic, 2Pos; Product Range Anderson Power Products
28K5981
Conn Housing, Hermaphroditic, 2Pos; Product Range Anderson Power Products 28K5981
CONN HOUSING, HERMAPHRODITIC, 2POS; Product Range:SBX 350 Series; Gender:Hermaphroditi c; No. of Positions:2Positions ; Pitch Spacing:-; For Use With:Anderson SBX 350 Series Power Contacts RoHS Compliant: Yes

CONN HOUSING, HERMAPHRODITIC, 2POS; Product Range:SBX 350 Series; Gender:Hermaphroditic; No. of Positions:2Positions; Pitch Spacing:-; For Use With:Anderson SBX 350 Series Power Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 28K5981
Product Name Conn Housing, Hermaphroditic, 2Pos; Product Range Anderson Power Products
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 73 mm (2.87 inch)
Bearing Bore / Ring O.D. 2.56 inch (65 mm)
View Details