Anderson Power Products 6331G6
CONN PLUG 2POS IN-LINE CRIMP
PLUG & SOCKET CONNECTOR, PLUG, 2 POSITION; Product Range:SB50 Series; No. of Contacts:2Contacts; Gender:Hermaphroditi
CONNECTOR, PLUG, 2POS, 1ROW, CABLE; Product Range:SB50 Series; No. of Contacts:2Contacts; Gender:Plug; Pitch Spacing:-; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Cable Mount; Contact Material:Copper Alloy RoHS Compliant: Yes
SB50A CONNECTOR#10 BLUE
| Powell Electronics, Inc. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 6331G6 | 1624571 | 2243-6331G6-KIT-ND | 30C9762 | 08AK8751 | 6331G6 |
| Product Name | Power Connectors | Battery Connectors | Blade Type Power Connector Assemblies | Plug & Socket Connector, Plug, 2 Position; Product Range Anderson Power Products | Connector, Plug, 2Pos, 1Row, Cable; Product Range Anderson Power Products | Blade Type Power Connectors |
| Gender | Male / Plug | Male / Plug | ||||
| Geometry | Straight | 2 Poles | ||||
| Voltage Rating | 600 volts |