CONN PLUG 2POS IN-LINE CRIMP
Anderson Power Products 6331G5
SB50A CONNECTOR#6 BLUE
PLUG & SOCKET CONNECTOR, PLUG, 2 POSITION; Product Range:SB50 Series; No. of Contacts:2Contacts; Gender:Hermaphroditi
SB50 CONN 6 BLUE ROHS COMPLIANT: YES
| Powell Electronics, Inc. | DigiKey | RS Components, Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 6331G5 | 2243-6331G5-KIT-ND | 1624570 | 6331G5 | 25H7549 | 72M5360 |
| Product Name | Power Connectors | Blade Type Power Connector Assemblies | Battery Connectors | Blade Type Power Connectors | Plug & Socket Connector, Plug, 2 Position; Product Range Anderson Power Products | Sb50 Conn 6 Blue Rohs Compliant Anderson Power Products |
| Mounting | Free Hanging (In-Line) | Free Hanging (In-Line) | Cable Mount | |||
| Contact Size (AWG) | 6 AWG | |||||
| Gender | Male / Plug |