Anderson Power Products 6331G4
CONN PLUG 2POS IN-LINE CRIMP
SB50A CONNECTOR#10 BLK/SPECIAL
Product Range:-; No. of Contacts:2Contacts; Gender:-; Pitch Spacing:-; Contact Termination Type:-; No. of Rows:-; Connector Mounting:-; Contact Plating:-; Contact Material:- RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Powell Electronics, Inc. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1624572 | 2243-6331G4-KIT-ND | 6331G4 | 6331G4 | 97J9519 |
| Product Name | Battery Connectors | Blade Type Power Connector Assemblies | Power Connectors | Blade Type Power Connectors | Product Range Anderson Power Products |
| Gender | Male / Plug |