CONN PLUG 2POS IN-LINE CRIMP
2 Position Non-Gendered Connector Crimp Free Hanging (In-Line)
Anderson Power Products 6331G3
SB50A CONNECTOR#6 BLK/SPECIAL
POWER CONNECTOR, 2 POSITION, 50A, 6AWG, CABLE; Product Range:SB50 Series; No. of Contacts:2Contacts; Gender:-; Pitch Spacing:-; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Cable Mount; No. of Rows:1 RoHS Compliant: Yes
| Powell Electronics, Inc. | DigiKey | RS Components, Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 6331G3 | 2243-6331G3-KIT-ND | 1624574 | 6331G3 | 72M5359 |
| Product Name | Power Connectors | Blade Type Power Connector Assemblies | Battery Connectors | Blade Type Power Connectors | Power Connector, 2 Position, 50A, 6Awg, Cable; Product Range Anderson Power Products |
| Mounting | Free Hanging (In-Line) | Free Hanging (In-Line) | Cable Mount | ||
| Contact Size (AWG) | 6 AWG | ||||
| Gender | Male / Plug |