Anderson Power Products Battery Connectors 6331G1

Description
Anderson Power Products 6331G1
Request a Quote Datasheet
Description
Anderson Power Products 6331G1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Connectors - 6120166 - RS Components, Ltd.
Corby, Northants, United Kingdom
Battery Connectors
6120166
Battery Connectors 6120166
Anderson Power Products 6331G1

Anderson Power Products 6331G1

Supplier's Site
Blade Type Power Connector Assemblies - 2243-6331G1-KIT-ND - DigiKey
Thief River Falls, MN, United States
Blade Type Power Connector Assemblies
2243-6331G1-KIT-ND
Blade Type Power Connector Assemblies 2243-6331G1-KIT-ND
CONN PLUG 2POS IN-LINE CRIMP

CONN PLUG 2POS IN-LINE CRIMP

Buy Now Datasheet
Power Connector Housing; Red; SB 50 connector; SB 50 - 70162265 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Connector Housing; Red; SB 50 connector; SB 50
70162265
Power Connector Housing; Red; SB 50 connector; SB 50 70162265
Red Color Housing For use with SB® 50 connector 2 pole housing & 50 A contacts

Red Color Housing

  • For use with SB® 50 connector
    2 pole housing & 50 A contacts
Supplier's Site
Plug & Socket Connector, Plug, 2 Position; Product Range Anderson Power Products - 92F2277 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Connector, Plug, 2 Position; Product Range Anderson Power Products
92F2277
Plug & Socket Connector, Plug, 2 Position; Product Range Anderson Power Products 92F2277
PLUG & SOCKET CONNECTOR, PLUG, 2 POSITION; Product Range:SB50 Series; No. of Contacts:2Contacts; Gender:Hermaphroditi c; Pitch Spacing:-; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Cable Mount; Colour:Red RoHS Compliant: Yes

PLUG & SOCKET CONNECTOR, PLUG, 2 POSITION; Product Range:SB50 Series; No. of Contacts:2Contacts; Gender:Hermaphroditic; Pitch Spacing:-; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Cable Mount; Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Plug, 2Pos, 1Row, Cable; Product Range Anderson Power Products - 08AK8749 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Plug, 2Pos, 1Row, Cable; Product Range Anderson Power Products
08AK8749
Connector, Plug, 2Pos, 1Row, Cable; Product Range Anderson Power Products 08AK8749
CONNECTOR, PLUG, 2POS, 1ROW, CABLE; Product Range:SB Series; No. of Contacts:2Contacts; Gender:Plug; Pitch Spacing:-; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Cable Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

CONNECTOR, PLUG, 2POS, 1ROW, CABLE; Product Range:SB Series; No. of Contacts:2Contacts; Gender:Plug; Pitch Spacing:-; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Cable Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet
Blade Type Power Connector Assemblies - 6331G1 - ODG (Origin Data Global)
Shenzhen, China
Blade Type Power Connector Assemblies
6331G1
Blade Type Power Connector Assemblies 6331G1
SB50A CONNECTOR#6 RED

SB50A CONNECTOR#6 RED

Supplier's Site
Blade Type Power Connectors - 6331G1 - Lingto Electronic Limited
Shenzhen, China
Blade Type Power Connectors
6331G1
Blade Type Power Connectors 6331G1
SB50A CONNECTOR#6 RED

SB50A CONNECTOR#6 RED

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6120166 2243-6331G1-KIT-ND 70162265 92F2277 08AK8749 6331G1 6331G1
Product Name Battery Connectors Blade Type Power Connector Assemblies Power Connector Housing; Red; SB 50 connector; SB 50 Plug & Socket Connector, Plug, 2 Position; Product Range Anderson Power Products Connector, Plug, 2Pos, 1Row, Cable; Product Range Anderson Power Products Blade Type Power Connector Assemblies Blade Type Power Connectors
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 335893 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details