Anderson Power Products Blade Type Power Connector Assemblies 6329G6

Description
CONN PLUG 2POS IN-LINE CRIMP
Request a Quote Datasheet
Description
CONN PLUG 2POS IN-LINE CRIMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Blade Type Power Connector Assemblies - 2243-6329G6-KIT-ND - DigiKey
Thief River Falls, MN, United States
Blade Type Power Connector Assemblies
2243-6329G6-KIT-ND
Blade Type Power Connector Assemblies 2243-6329G6-KIT-ND
CONN PLUG 2POS IN-LINE CRIMP

CONN PLUG 2POS IN-LINE CRIMP

Buy Now Datasheet
Blade Type Power Connectors - 6329G6 - Lingto Electronic Limited
Shenzhen, China
Blade Type Power Connectors
6329G6
Blade Type Power Connectors 6329G6
SB 175A #4 RED

SB 175A #4 RED

Supplier's Site Datasheet
Plug & Socket Connector, Plug, 2 Position; Product Range Anderson Power Products - 03H3088 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Connector, Plug, 2 Position; Product Range Anderson Power Products
03H3088
Plug & Socket Connector, Plug, 2 Position; Product Range Anderson Power Products 03H3088
PLUG & SOCKET CONNECTOR, PLUG, 2 POSITION; Product Range:SB175 Series; No. of Contacts:2Contacts; Gender:Hermaphroditi c; Pitch Spacing:-; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Cable Mount; Colour:Red RoHS Compliant: Yes

PLUG & SOCKET CONNECTOR, PLUG, 2 POSITION; Product Range:SB175 Series; No. of Contacts:2Contacts; Gender:Hermaphroditic; Pitch Spacing:-; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Cable Mount; Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Plug, 2Pos, 1Row, Cable; Product Range Anderson Power Products - 08AK8748 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Plug, 2Pos, 1Row, Cable; Product Range Anderson Power Products
08AK8748
Connector, Plug, 2Pos, 1Row, Cable; Product Range Anderson Power Products 08AK8748
CONNECTOR, PLUG, 2POS, 1ROW, CABLE; Product Range:SB175 Series; No. of Contacts:2Contacts; Gender:Plug; Pitch Spacing:-; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Cable Mount; Contact Material:Copper AlloyRoHS Compliant: Yes

CONNECTOR, PLUG, 2POS, 1ROW, CABLE; Product Range:SB175 Series; No. of Contacts:2Contacts; Gender:Plug; Pitch Spacing:-; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Cable Mount; Contact Material:Copper AlloyRoHS Compliant: Yes

Supplier's Site Datasheet
2 Pole SB Series Connector 175 AMP/ 4 Awg (Red) - 70161948 - Allied Electronics, Inc.
Fort Worth, TX, USA
2 Pole SB Series Connector 175 AMP/ 4 Awg (Red)
70161948
2 Pole SB Series Connector 175 AMP/ 4 Awg (Red) 70161948
2 Pole SB Series Connector 175 AMP/ 4 Awg (Red)

2 Pole SB Series Connector 175 AMP/ 4 Awg (Red)

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2243-6329G6-KIT-ND 6329G6 03H3088 08AK8748 70161948
Product Name Blade Type Power Connector Assemblies Blade Type Power Connectors Plug & Socket Connector, Plug, 2 Position; Product Range Anderson Power Products Connector, Plug, 2Pos, 1Row, Cable; Product Range Anderson Power Products 2 Pole SB Series Connector 175 AMP/ 4 Awg (Red)
Mounting Free Hanging (In-Line) Free Hanging (In-Line) Cable Mount Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-08 - KA-0847 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details
HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details