Anderson Power Products 6329G5
SB175A CONNECTOR#2 RED
PLUG & SOCKET CONNECTOR, PLUG, 2 POSITION; Product Range:SB175 Series; No. of Contacts:2Contacts; Gender:Hermaphroditi
CONNECTOR, PLUG, 2POS, 1ROW, CABLE; Product Range:SB175 Series; No. of Contacts:2Contacts; Gender:Plug; Pitch Spacing:-; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Cable Mount; Contact Material:Copper AlloyRoHS Compliant: Yes
| RS Components, Ltd. | Powell Electronics, Inc. | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1624592 | 6329G5 | 6329G5 | 03H3676 | 08AK8747 |
| Product Name | Battery Connectors | Power Connectors | Blade Type Power Connectors | Plug & Socket Connector, Plug, 2 Position; Product Range Anderson Power Products | Connector, Plug, 2Pos, 1Row, Cable; Product Range Anderson Power Products |
| Gender | Male / Plug | Male / Plug |