Anderson Power Products Battery Connectors 6329G1

Description
Anderson Power Products 6329G1
Request a Quote Datasheet
Description
Anderson Power Products 6329G1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Connectors - 6120087 - RS Components, Ltd.
Corby, Northants, United Kingdom
Battery Connectors
6120087
Battery Connectors 6120087
Anderson Power Products 6329G1

Anderson Power Products 6329G1

Supplier's Site
Swedesboro, NJ, United States
Power Connectors
6329G1
Power Connectors 6329G1
SB175 CONN 1/0 RED

SB175 CONN 1/0 RED

Buy Now
Blade Type Power Connector Assemblies - 2243-6329G1-KIT-ND - DigiKey
Thief River Falls, MN, United States
Blade Type Power Connector Assemblies
2243-6329G1-KIT-ND
Blade Type Power Connector Assemblies 2243-6329G1-KIT-ND
CONN PLUG 2POS IN-LINE CRIMP

CONN PLUG 2POS IN-LINE CRIMP

Buy Now Datasheet
Plug & Socket Connector, Plug, 2 Position; Product Range Anderson Power Products - 05M6462 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Connector, Plug, 2 Position; Product Range Anderson Power Products
05M6462
Plug & Socket Connector, Plug, 2 Position; Product Range Anderson Power Products 05M6462
PLUG & SOCKET CONNECTOR, PLUG, 2 POSITION; Product Range:SB175 Series; No. of Contacts:2Contacts; Gender:Hermaphroditi c; Pitch Spacing:-; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Cable Mount; Colour:Red RoHS Compliant: Yes

PLUG & SOCKET CONNECTOR, PLUG, 2 POSITION; Product Range:SB175 Series; No. of Contacts:2Contacts; Gender:Hermaphroditic; Pitch Spacing:-; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Cable Mount; Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Plug, 2Pos, 1Row, Cable; Product Range Anderson Power Products - 08AK8746 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Plug, 2Pos, 1Row, Cable; Product Range Anderson Power Products
08AK8746
Connector, Plug, 2Pos, 1Row, Cable; Product Range Anderson Power Products 08AK8746
CONNECTOR, PLUG, 2POS, 1ROW, CABLE; Product Range:SB175 Series; No. of Contacts:2Contacts; Gender:Plug; Pitch Spacing:-; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Cable Mount; Contact Material:Copper AlloyRoHS Compliant: Yes

CONNECTOR, PLUG, 2POS, 1ROW, CABLE; Product Range:SB175 Series; No. of Contacts:2Contacts; Gender:Plug; Pitch Spacing:-; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Cable Mount; Contact Material:Copper AlloyRoHS Compliant: Yes

Supplier's Site Datasheet
Power Connector Housing; Red; SB 175 connector; SB 175 - 70162275 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Connector Housing; Red; SB 175 connector; SB 175
70162275
Power Connector Housing; Red; SB 175 connector; SB 175 70162275
Yellow Color Housing For use with SB® 175 connector 2 pole housing & 175 A contacts

Yellow Color Housing

  • For use with SB® 175 connector
    2 pole housing & 175 A contacts
Supplier's Site
Blade Type Power Connectors - 6329G1 - Lingto Electronic Limited
Shenzhen, China
Blade Type Power Connectors
6329G1
Blade Type Power Connectors 6329G1
SB175A CONNECTOR1/0 RED

SB175A CONNECTOR1/0 RED

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc. Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6120087 6329G1 2243-6329G1-KIT-ND 05M6462 08AK8746 70162275 6329G1
Product Name Battery Connectors Power Connectors Blade Type Power Connector Assemblies Plug & Socket Connector, Plug, 2 Position; Product Range Anderson Power Products Connector, Plug, 2Pos, 1Row, Cable; Product Range Anderson Power Products Power Connector Housing; Red; SB 175 connector; SB 175 Blade Type Power Connectors
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products