SB175A CONNECTOR1/0 YEL
Yellow Color Housing
PLUG & SOCKET CONNECTOR, PLUG, 2POS; Product Range:SB175 Series; No. of Contacts:2Contacts; Gender:Plug; Pitch Spacing:-; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Cable Mount; Colour:Yellow RoHS Compliant: Yes
SB175 CONN 1/0 YEL ROHS COMPLIANT: YES
| Powell Electronics, Inc. | Lingto Electronic Limited | Allied Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 6328G1 | 6328G1 | 70162274 | 05M6461 | 63M4689 |
| Product Name | Power Connectors | Blade Type Power Connectors | Power Connector Housing; Yellow; SB 175connector; SB 175 | Plug & Socket Connector, Plug, 2Pos; Product Range Anderson Power Products | Sb175 Conn 1/0 Yel Rohs Compliant Anderson Power Products |
| Geometry | 2 Poles |