Anderson Power Products Battery Connectors 6326G6

Description
Anderson Power Products 6326G6
Request a Quote Datasheet
Description
Anderson Power Products 6326G6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Connectors - 1624597 - RS Components, Ltd.
Corby, Northants, United Kingdom
Battery Connectors
1624597
Battery Connectors 1624597
Anderson Power Products 6326G6

Anderson Power Products 6326G6

Supplier's Site
Plug & Socket Connector, Plug, 2Pos; Product Range Anderson Power Products - 95C1728 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Connector, Plug, 2Pos; Product Range Anderson Power Products
95C1728
Plug & Socket Connector, Plug, 2Pos; Product Range Anderson Power Products 95C1728
PLUG & SOCKET CONNECTOR, PLUG, 2POS; Product Range:SB175 Series; No. of Contacts:2Contacts; Gender:Plug; Pitch Spacing:-; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Cable Mount; Colour:Blue; No. of Rows:1 RoHS Compliant: Yes

PLUG & SOCKET CONNECTOR, PLUG, 2POS; Product Range:SB175 Series; No. of Contacts:2Contacts; Gender:Plug; Pitch Spacing:-; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Cable Mount; Colour:Blue; No. of Rows:1 RoHS Compliant: Yes

Supplier's Site
Sb175 Conn.#4 Blue Rohs Compliant Anderson Power Products - 16M2069 - Newark, An Avnet Company
Chicago, IL, United States
Sb175 Conn.#4 Blue Rohs Compliant Anderson Power Products
16M2069
Sb175 Conn.#4 Blue Rohs Compliant Anderson Power Products 16M2069
SB175 CONN.#4 BLUE ROHS COMPLIANT: YES

SB175 CONN.#4 BLUE ROHS COMPLIANT: YES

Supplier's Site
Blade Type Power Connectors - 6326G6 - Lingto Electronic Limited
Shenzhen, China
Blade Type Power Connectors
6326G6
Blade Type Power Connectors 6326G6
SB175A CONN.#4 BLUE

SB175A CONN.#4 BLUE

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1624597 95C1728 16M2069 6326G6
Product Name Battery Connectors Plug & Socket Connector, Plug, 2Pos; Product Range Anderson Power Products Sb175 Conn.#4 Blue Rohs Compliant Anderson Power Products Blade Type Power Connectors
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin PCB Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
F Series: Heavy Duty Modular Coupler -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details