Anderson Power Products Battery Connectors 6326G5

Description
Anderson Power Products 6326G5
Request a Quote Datasheet
Description
Anderson Power Products 6326G5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Connectors - 1624596 - RS Components, Ltd.
Corby, Northants, United Kingdom
Battery Connectors
1624596
Battery Connectors 1624596
Anderson Power Products 6326G5

Anderson Power Products 6326G5

Supplier's Site
Plug & Socket Connector, Plug, 2Pos; Product Range Anderson Power Products - 03H3678 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Connector, Plug, 2Pos; Product Range Anderson Power Products
03H3678
Plug & Socket Connector, Plug, 2Pos; Product Range Anderson Power Products 03H3678
PLUG & SOCKET CONNECTOR, PLUG, 2POS; Product Range:SB175 Series; No. of Contacts:2Contacts; Gender:Plug; Pitch Spacing:-; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Cable Mount; Colour:Blue RoHS Compliant: Yes

PLUG & SOCKET CONNECTOR, PLUG, 2POS; Product Range:SB175 Series; No. of Contacts:2Contacts; Gender:Plug; Pitch Spacing:-; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Cable Mount; Colour:Blue RoHS Compliant: Yes

Supplier's Site Datasheet
Sb175 Conn Blue #2 Rohs Compliant Anderson Power Products - 72M5355 - Newark, An Avnet Company
Chicago, IL, United States
Sb175 Conn Blue #2 Rohs Compliant Anderson Power Products
72M5355
Sb175 Conn Blue #2 Rohs Compliant Anderson Power Products 72M5355
SB175 CONN BLUE #2 ROHS COMPLIANT: YES

SB175 CONN BLUE #2 ROHS COMPLIANT: YES

Supplier's Site
Blade Type Power Connectors - 6326G5 - Lingto Electronic Limited
Shenzhen, China
Blade Type Power Connectors
6326G5
Blade Type Power Connectors 6326G5
SB175A CONN.BLUE #2

SB175A CONN.BLUE #2

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1624596 03H3678 72M5355 6326G5
Product Name Battery Connectors Plug & Socket Connector, Plug, 2Pos; Product Range Anderson Power Products Sb175 Conn Blue #2 Rohs Compliant Anderson Power Products Blade Type Power Connectors
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 5 Pin Pogo Pin Connector magnetic -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
BNC Female, RG174/U - SALE-8906 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
View Details