The Anderson Power Products SB175 Connector, part number 08AK8745, is a 2-position, 1-row plug designed for cable mounting. It is rated for a maximum current of 175 amperes and can operate at voltages up to 600 volts AC or DC. The connector accommodates wire sizes ranging from #4 to 1/0 AWG (21.1 to 53.5 mm¬=) and features a genderless design, simplifying assembly and reducing the number of parts required. Mechanical keys in the housing prevent accidental mating with connectors of different voltage levels, enhancing safety. The flat wiping contact system minimizes contact resistance during high current applications and cleans the contact surface upon disconnection. The operating temperature range for this connector is -20°C to 105°C (-4°F to 221°F), and it has a flammability rating of UL94 V-0. The connector is UL and CSA recognized, ensuring compliance with safety standards.
CONN PLUG 2POS IN-LINE CRIMP
Anderson Power Products 6325G6
SB175A CONNECTOR #4 GRAY
PLUG & SOCKET CONNECTOR, PLUG, 2 POSITION; Product Range:SB175 Series; No. of Contacts:2Contacts; Gender:Hermaphroditi
CONNECTOR, PLUG, 2POS, 1ROW, CABLE; Product Range:SB175 Series; No. of Contacts:2Contacts; Gender:Plug; Pitch Spacing:-; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Cable Mount; Contact Material:Copper AlloyRoHS Compliant: Yes
| Powell Electronics, Inc. | DigiKey | RS Components, Ltd. | Lingto Electronic Limited | Allied Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 6325G6 | 2243-6325G6-KIT-ND | 1624589 | 6325G6 | 70162314 | 89C1598 | 08AK8745 |
| Product Name | Power Connectors | Blade Type Power Connector Assemblies | Battery Connectors | Blade Type Power Connectors | SB175-GRAY #4 | Plug & Socket Connector, Plug, 2 Position; Product Range Anderson Power Products | Connector, Plug, 2Pos, 1Row, Cable; Product Range Anderson Power Products |
| Mounting | Free Hanging (In-Line) | Cable mount | Free Hanging (In-Line) | Cable Mount | Cable Mount | ||
| Contact Size (AWG) | 4 AWG | ||||||
| Gender | Male / Plug | Male / Plug |