CONN PLUG 2POS IN-LINE CRIMP
SB175A CONNECTOR#2-GRAY
PLUG & SOCKET CONNECTOR, PLUG, 2 POSITION; Product Range:SB175 Series; No. of Contacts:2Contacts; Gender:Hermaphroditi
CONNECTOR, PLUG, 2POS, 1ROW, CABLE; Product Range:SB175 Series; No. of Contacts:2Contacts; Gender:Plug; Pitch Spacing:-; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Cable Mount; Contact Material:Copper AlloyRoHS Compliant: Yes
Housing and Contact, Connector; Gray; SB Brand
| Powell Electronics, Inc. | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 6325G5 | 2243-6325G5-KIT-ND | 6325G5 | 25C7223 | 08AK8744 | 70162267 |
| Product Name | Power Connectors | Blade Type Power Connector Assemblies | Blade Type Power Connectors | Plug & Socket Connector, Plug, 2 Position; Product Range Anderson Power Products | Connector, Plug, 2Pos, 1Row, Cable; Product Range Anderson Power Products | Housing and Contact, Connector; Gray; SB Brand |
| Mounting | Free Hanging (In-Line) | Free Hanging (In-Line) | Cable Mount | Cable Mount |