Anderson Power Products Battery Connectors 6325G1

Description
Anderson Power Products 6325G1
Request a Quote Datasheet
Description
Anderson Power Products 6325G1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Connectors - 6120093 - RS Components, Ltd.
Corby, Northants, United Kingdom
Battery Connectors
6120093
Battery Connectors 6120093
Anderson Power Products 6325G1

Anderson Power Products 6325G1

Supplier's Site
Blade Type Power Connector Assemblies - 2243-6325G1-KIT-ND - DigiKey
Thief River Falls, MN, United States
Blade Type Power Connector Assemblies
2243-6325G1-KIT-ND
Blade Type Power Connector Assemblies 2243-6325G1-KIT-ND
CONN PLUG 2POS IN-LINE CRIMP

CONN PLUG 2POS IN-LINE CRIMP

Buy Now Datasheet
Swedesboro, NJ, United States
Power Connectors
6325G1
Power Connectors 6325G1
SB175 GRAY CON 1/0 KIT

SB175 GRAY CON 1/0 KIT

Buy Now
Power Connector, 2 Position, 175A, 1/0Awg; Product Range Anderson Power Products - 98F9370 - Newark, An Avnet Company
Chicago, IL, United States
Power Connector, 2 Position, 175A, 1/0Awg; Product Range Anderson Power Products
98F9370
Power Connector, 2 Position, 175A, 1/0Awg; Product Range Anderson Power Products 98F9370
POWER CONNECTOR, 2 POSITION, 175A, 1/0AWG; Product Range:SB175 Series; No. of Contacts:2Contacts; Gender:Hermaphroditi c; Pitch Spacing:-; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Cable Mount; Colour:Gray RoHS Compliant: Yes

POWER CONNECTOR, 2 POSITION, 175A, 1/0AWG; Product Range:SB175 Series; No. of Contacts:2Contacts; Gender:Hermaphroditic; Pitch Spacing:-; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Cable Mount; Colour:Gray RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Plug/rcpt, 2Pos, Cable; Product Range Anderson Power Products - 08AK9218 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Plug/rcpt, 2Pos, Cable; Product Range Anderson Power Products
08AK9218
Connector, Plug/rcpt, 2Pos, Cable; Product Range Anderson Power Products 08AK9218
CONNECTOR, PLUG/RCPT, 2POS, CABLE; Product Range:SB175 Series; No. of Contacts:2Contacts; Gender:Plug, Receptacle; Pitch Spacing:-; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Cable Mount RoHS Compliant: Yes

CONNECTOR, PLUG/RCPT, 2POS, CABLE; Product Range:SB175 Series; No. of Contacts:2Contacts; Gender:Plug, Receptacle; Pitch Spacing:-; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Power Connector Housing; Gray; SB 175 connector; SB 175 - 70162272 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Connector Housing; Gray; SB 175 connector; SB 175
70162272
Power Connector Housing; Gray; SB 175 connector; SB 175 70162272
Yellow Color Housing For use with SB® 175 connector 2 pole housing & 175 A contacts

Yellow Color Housing

  • For use with SB® 175 connector
    2 pole housing & 175 A contacts
Supplier's Site
Blade Type Power Connectors - 6325G1 - Lingto Electronic Limited
Shenzhen, China
Blade Type Power Connectors
6325G1
Blade Type Power Connectors 6325G1
SB175A CONNECTOR1/0 GRAY

SB175A CONNECTOR1/0 GRAY

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc. Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6120093 2243-6325G1-KIT-ND 6325G1 98F9370 08AK9218 70162272 6325G1
Product Name Battery Connectors Blade Type Power Connector Assemblies Power Connectors Power Connector, 2 Position, 175A, 1/0Awg; Product Range Anderson Power Products Connector, Plug/rcpt, 2Pos, Cable; Product Range Anderson Power Products Power Connector Housing; Gray; SB 175 connector; SB 175 Blade Type Power Connectors
Gender Male / Plug; Female / Jack Male / Plug
Geometry Straight 2 Poles
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products