Anderson Power Products Power Connectors 6324G2

Description
SB350 GRN 4/0
Request a Quote Datasheet
Description
SB350 GRN 4/0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Power Connectors
6324G2
Power Connectors 6324G2
SB350 GRN 4/0

SB350 GRN 4/0

Buy Now
Sb350 Grn 4/0 Rohs Compliant Anderson Power Products - 16P2513 - Newark, An Avnet Company
Chicago, IL, United States
Sb350 Grn 4/0 Rohs Compliant Anderson Power Products
16P2513
Sb350 Grn 4/0 Rohs Compliant Anderson Power Products 16P2513
SB350 GRN 4/0 ROHS COMPLIANT: YES

SB350 GRN 4/0 ROHS COMPLIANT: YES

Supplier's Site
Sb350A Conn 4/0 Grn Rohs Compliant Anderson Power Products - 53H9211 - Newark, An Avnet Company
Chicago, IL, United States
Sb350A Conn 4/0 Grn Rohs Compliant Anderson Power Products
53H9211
Sb350A Conn 4/0 Grn Rohs Compliant Anderson Power Products 53H9211
SB350A CONN 4/0 GRN ROHS COMPLIANT: YES

SB350A CONN 4/0 GRN ROHS COMPLIANT: YES

Supplier's Site
Blade Type Power Connectors - 6324G2 - Lingto Electronic Limited
Shenzhen, China
Blade Type Power Connectors
6324G2
Blade Type Power Connectors 6324G2
SB350A CONN 4/0 GRN

SB350A CONN 4/0 GRN

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6324G2 16P2513 6324G2
Product Name Power Connectors Sb350 Grn 4/0 Rohs Compliant Anderson Power Products Blade Type Power Connectors
Unlock Full Specs
to access all available technical data

Similar Products

SATA 13P Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
27/55 Position Hermetic Bulkhead Connector - 24055 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm C Connector, C 90° Plug - 190607 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details