Anderson Power Products Connector, 350 amp, 2 pole 6323G1

Description
Connector, 350 amp, 2 pole
Datasheet
Description
Connector, 350 amp, 2 pole
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, 350 amp, 2 pole - 70162100 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, 350 amp, 2 pole
70162100
Connector, 350 amp, 2 pole 70162100
Connector, 350 amp, 2 pole

Connector, 350 amp, 2 pole

Supplier's Site
Blade Type Power Connectors - 6323G1 - Lingto Electronic Limited
Shenzhen, China
Blade Type Power Connectors
6323G1
Blade Type Power Connectors 6323G1
SB350A CONN 2/0 YEL

SB350A CONN 2/0 YEL

Supplier's Site Datasheet
Sb350A Conn 2/0 Yel Rohs Compliant Anderson Power Products - 50H2665 - Newark, An Avnet Company
Chicago, IL, United States
Sb350A Conn 2/0 Yel Rohs Compliant Anderson Power Products
50H2665
Sb350A Conn 2/0 Yel Rohs Compliant Anderson Power Products 50H2665
SB350A CONN 2/0 YEL ROHS COMPLIANT: YES

SB350A CONN 2/0 YEL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 70162100 6323G1 50H2665
Product Name Connector, 350 amp, 2 pole Blade Type Power Connectors Sb350A Conn 2/0 Yel Rohs Compliant Anderson Power Products
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 5 POSITIONS VERTICAL - 80203-508V5L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
M12 To RJ45 Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Hermetic Bulkhead Connector - 24056 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
75 Ohm Connector, SMC Female plug - 190944 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details