Anderson Power Products Power Connectors 6321G5

Description
SB350 CONN 3/0 BLUE
Request a Quote Datasheet
Description
SB350 CONN 3/0 BLUE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Power Connectors
6321G5
Power Connectors 6321G5
SB350 CONN 3/0 BLUE

SB350 CONN 3/0 BLUE

Buy Now
Blade Type Power Connectors - 6321G5 - Lingto Electronic Limited
Shenzhen, China
Blade Type Power Connectors
6321G5
Blade Type Power Connectors 6321G5
SB350A CONN 3/0 BLUE

SB350A CONN 3/0 BLUE

Supplier's Site Datasheet
Plug & Socket Connector, Plug, 2Pos; Product Range Anderson Power Products - 53H9205 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Connector, Plug, 2Pos; Product Range Anderson Power Products
53H9205
Plug & Socket Connector, Plug, 2Pos; Product Range Anderson Power Products 53H9205
PLUG & SOCKET CONNECTOR, PLUG, 2POS; Product Range:SB350 Series; No. of Contacts:2Contacts; Gender:Plug; Pitch Spacing:-; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Cable Mount; Contact Material:Copper RoHS Compliant: Yes

PLUG & SOCKET CONNECTOR, PLUG, 2POS; Product Range:SB350 Series; No. of Contacts:2Contacts; Gender:Plug; Pitch Spacing:-; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Cable Mount; Contact Material:Copper RoHS Compliant: Yes

Supplier's Site
Sb350A Conn 3/0 Blue Rohs Compliant Anderson Power Products - 89M4009 - Newark, An Avnet Company
Chicago, IL, United States
Sb350A Conn 3/0 Blue Rohs Compliant Anderson Power Products
89M4009
Sb350A Conn 3/0 Blue Rohs Compliant Anderson Power Products 89M4009
SB350A CONN 3/0 BLUE ROHS COMPLIANT: YES

SB350A CONN 3/0 BLUE ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6321G5 6321G5 53H9205 89M4009
Product Name Power Connectors Blade Type Power Connectors Plug & Socket Connector, Plug, 2Pos; Product Range Anderson Power Products Sb350A Conn 3/0 Blue Rohs Compliant Anderson Power Products
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 8 POSITIONS - 80203-508B8L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details