Anderson Power Products Power Connectors 6321G2

Description
SB350 BLUE CON 4/0 KIT
Request a Quote Datasheet
Description
SB350 BLUE CON 4/0 KIT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Power Connectors
6321G2
Power Connectors 6321G2
SB350 BLUE CON 4/0 KIT

SB350 BLUE CON 4/0 KIT

Buy Now
Plug & Socket Connector, Plug, 2 Position; Product Range Anderson Power Products - 53H9203 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Connector, Plug, 2 Position; Product Range Anderson Power Products
53H9203
Plug & Socket Connector, Plug, 2 Position; Product Range Anderson Power Products 53H9203
PLUG & SOCKET CONNECTOR, PLUG, 2 POSITION; Product Range:SB350 Series; No. of Contacts:2Contacts; Gender:Plug; Pitch Spacing:-; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Cable Mount; Colour:Blue RoHS Compliant: Yes

PLUG & SOCKET CONNECTOR, PLUG, 2 POSITION; Product Range:SB350 Series; No. of Contacts:2Contacts; Gender:Plug; Pitch Spacing:-; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Cable Mount; Colour:Blue RoHS Compliant: Yes

Supplier's Site
Sb350 Blue Con 4/0 Kit Rohs Compliant Anderson Power Products - 63M4681 - Newark, An Avnet Company
Chicago, IL, United States
Sb350 Blue Con 4/0 Kit Rohs Compliant Anderson Power Products
63M4681
Sb350 Blue Con 4/0 Kit Rohs Compliant Anderson Power Products 63M4681
SB350 BLUE CON 4/0 KIT ROHS COMPLIANT: YES

SB350 BLUE CON 4/0 KIT ROHS COMPLIANT: YES

Supplier's Site
Blade Type Power Connectors - 6321G2 - Lingto Electronic Limited
Shenzhen, China
Blade Type Power Connectors
6321G2
Blade Type Power Connectors 6321G2
SB350A CONN 4/0 BLUE

SB350A CONN 4/0 BLUE

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6321G2 53H9203 63M4681 6321G2
Product Name Power Connectors Plug & Socket Connector, Plug, 2 Position; Product Range Anderson Power Products Sb350 Blue Con 4/0 Kit Rohs Compliant Anderson Power Products Blade Type Power Connectors
Gender Male / Plug
Unlock Full Specs
to access all available technical data