Yellow Color Housing
SB350A CONNECTOR4/0 GRAY
CONNECTOR, PLUG, 2POS, 1ROW, CABLE; Product Range:SB350 Series; No. of Contacts:2Contacts; Gender:Plug; Pitch Spacing:-; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Cable Mount; Contact Material:Copper AlloyRoHS Compliant: Yes
| Allied Electronics, Inc. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 70162280 | 6320G2 | 08AK8740 |
| Product Name | Power Connector Housing; Gray; SB 350 connector; SB 350 | Blade Type Power Connectors | Connector, Plug, 2Pos, 1Row, Cable; Product Range Anderson Power Products |
| Geometry | 2 Poles |