Anderson Power Products Blade Type Power Connector Assemblies 6319G1

Description
CONN PLUG 2POS IN-LINE CRIMP
Request a Quote Datasheet
Description
CONN PLUG 2POS IN-LINE CRIMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Blade Type Power Connector Assemblies - 2243-6319G1-KIT-ND - DigiKey
Thief River Falls, MN, United States
Blade Type Power Connector Assemblies
2243-6319G1-KIT-ND
Blade Type Power Connector Assemblies 2243-6319G1-KIT-ND
CONN PLUG 2POS IN-LINE CRIMP

CONN PLUG 2POS IN-LINE CRIMP

Buy Now Datasheet
Battery Connectors - 1624566 - RS Components, Ltd.
Corby, Northants, United Kingdom
Battery Connectors
1624566
Battery Connectors 1624566
Anderson Power Products 6319G1

Anderson Power Products 6319G1

Supplier's Site
Swedesboro, NJ, United States
Power Connectors
6319G1
Power Connectors 6319G1
SB50 GRAY CON 10/12 KIT

SB50 GRAY CON 10/12 KIT

Buy Now
Blade Type Power Connectors - 6319G1 - Lingto Electronic Limited
Shenzhen, China
Blade Type Power Connectors
6319G1
Blade Type Power Connectors 6319G1
SB-50A CONNECTOR#10 GRAY

SB-50A CONNECTOR#10 GRAY

Supplier's Site Datasheet
Power Connector Housing; Gray; SB 50 connector; SB 50 - 70162264 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Connector Housing; Gray; SB 50 connector; SB 50
70162264
Power Connector Housing; Gray; SB 50 connector; SB 50 70162264
Red Color Housing For use with SB® 50 connector 2 pole housing & 50 A contacts

Red Color Housing

  • For use with SB® 50 connector
    2 pole housing & 50 A contacts
Supplier's Site
Plug & Socket Connector, Plug, 2 Position; Product Range Anderson Power Products - 92F2276 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Connector, Plug, 2 Position; Product Range Anderson Power Products
92F2276
Plug & Socket Connector, Plug, 2 Position; Product Range Anderson Power Products 92F2276
PLUG & SOCKET CONNECTOR, PLUG, 2 POSITION; Product Range:SB50 Series; No. of Contacts:2Contacts; Gender:Hermaphroditi c; Pitch Spacing:-; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Cable Mount; Colour:Gray RoHS Compliant: Yes

PLUG & SOCKET CONNECTOR, PLUG, 2 POSITION; Product Range:SB50 Series; No. of Contacts:2Contacts; Gender:Hermaphroditic; Pitch Spacing:-; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Cable Mount; Colour:Gray RoHS Compliant: Yes

Supplier's Site
Connector, Plug, 2Pos, 1Row, Cable; Product Range Anderson Power Products - 08AK8738 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Plug, 2Pos, 1Row, Cable; Product Range Anderson Power Products
08AK8738
Connector, Plug, 2Pos, 1Row, Cable; Product Range Anderson Power Products 08AK8738
CONNECTOR, PLUG, 2POS, 1ROW, CABLE; Product Range:SB50 Series; No. of Contacts:2Contacts; Gender:Plug; Pitch Spacing:-; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Cable Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

CONNECTOR, PLUG, 2POS, 1ROW, CABLE; Product Range:SB50 Series; No. of Contacts:2Contacts; Gender:Plug; Pitch Spacing:-; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Cable Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Powell Electronics, Inc. Lingto Electronic Limited Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2243-6319G1-KIT-ND 1624566 6319G1 6319G1 70162264 92F2276 08AK8738
Product Name Blade Type Power Connector Assemblies Battery Connectors Power Connectors Blade Type Power Connectors Power Connector Housing; Gray; SB 50 connector; SB 50 Plug & Socket Connector, Plug, 2 Position; Product Range Anderson Power Products Connector, Plug, 2Pos, 1Row, Cable; Product Range Anderson Power Products
Mounting Free Hanging (In-Line) Cable mount Free Hanging (In-Line) Cable Mount Cable Mount
Contact Size (AWG) 10 to 12 AWG
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10025026-10200PLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
4 suppliers
Terminal Blocks - 39.1416 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Din Rail, Channel - 2946-2001-1301-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 14 to 18 AWG
View Details