Anderson Power Products Power Connectors 6319

Description
SB50 GRAY CON #6 KIT
Request a Quote Datasheet
Description
SB50 GRAY CON #6 KIT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Power Connectors
6319
Power Connectors 6319
SB50 GRAY CON #6 KIT

SB50 GRAY CON #6 KIT

Buy Now
Blade Type Power Connector Assemblies - 2243-6319-KIT-ND - DigiKey
Thief River Falls, MN, United States
Blade Type Power Connector Assemblies
2243-6319-KIT-ND
Blade Type Power Connector Assemblies 2243-6319-KIT-ND
CONN PLUG 2POS IN-LINE CRIMP

CONN PLUG 2POS IN-LINE CRIMP

Buy Now Datasheet
Battery Connectors - 6120150 - RS Components, Ltd.
Corby, Northants, United Kingdom
Battery Connectors
6120150
Battery Connectors 6120150
Anderson Power Products 6319

Anderson Power Products 6319

Supplier's Site
Blade Type Power Connectors - 6319 - Lingto Electronic Limited
Shenzhen, China
Blade Type Power Connectors
6319
Blade Type Power Connectors 6319
SB-50A CONNECTOR#6 GRAY

SB-50A CONNECTOR#6 GRAY

Supplier's Site Datasheet
Connector Kit, Housing & Contacts, Plug, 2 Position; Product Range Anderson Power Products - 96F6194 - Newark, An Avnet Company
Chicago, IL, United States
Connector Kit, Housing & Contacts, Plug, 2 Position; Product Range Anderson Power Products
96F6194
Connector Kit, Housing & Contacts, Plug, 2 Position; Product Range Anderson Power Products 96F6194
CONNECTOR KIT, HOUSING & CONTACTS, PLUG, 2 POSITION; Product Range:SB50 Series; No. of Contacts:2Contacts; Gender:Hermaphroditi c; Pitch Spacing:-; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Cable Mount RoHS Compliant: Yes

CONNECTOR KIT, HOUSING & CONTACTS, PLUG, 2 POSITION; Product Range:SB50 Series; No. of Contacts:2Contacts; Gender:Hermaphroditic; Pitch Spacing:-; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Sb50 Gray Con #6 Kit Rohs Compliant Anderson Power Products - 89M4008 - Newark, An Avnet Company
Chicago, IL, United States
Sb50 Gray Con #6 Kit Rohs Compliant Anderson Power Products
89M4008
Sb50 Gray Con #6 Kit Rohs Compliant Anderson Power Products 89M4008
SB50 GRAY CON #6 KIT ROHS COMPLIANT: YES

SB50 GRAY CON #6 KIT ROHS COMPLIANT: YES

Supplier's Site Datasheet
Power Connector Housing; Gray; SB 50 connector; SB 50 - 70162262 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Connector Housing; Gray; SB 50 connector; SB 50
70162262
Power Connector Housing; Gray; SB 50 connector; SB 50 70162262
Red Color Housing Power Connector Housing, 2 Poles, Gray, SB 50 connector, SB 50 Mechanical keys ensure connectors will only mate with connectors of the same color. Different color housings are selected to identify voltages, thus preventing mismatching of the power supply system. single-piece housing and united construction provides industrial quality and durability Genderless design makes assembly quick and easy and reduces the number of parts needed to stock For use with SB® 50 connector 2 pole housing & 50 A contacts AWG 6, 13.3 sqmm 2 pole housing & 50 A contacts

Red Color Housing
Power Connector Housing, 2 Poles, Gray, SB 50 connector, SB 50
Mechanical keys ensure connectors will only mate with connectors of the same color. Different color housings are selected to identify voltages, thus preventing mismatching of the power supply system.

  • single-piece housing and united construction provides industrial quality and durability
  • Genderless design makes assembly quick and easy and reduces the number of parts needed to stock
  • For use with SB® 50 connector
  • 2 pole housing & 50 A contacts
  • AWG 6, 13.3 sqmm
    2 pole housing & 50 A contacts
Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey RS Components, Ltd. Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6319 2243-6319-KIT-ND 6120150 6319 96F6194 89M4008 70162262
Product Name Power Connectors Blade Type Power Connector Assemblies Battery Connectors Blade Type Power Connectors Connector Kit, Housing & Contacts, Plug, 2 Position; Product Range Anderson Power Products Sb50 Gray Con #6 Kit Rohs Compliant Anderson Power Products Power Connector Housing; Gray; SB 50 connector; SB 50
Mounting Free Hanging (In-Line) Free Hanging (In-Line) Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 25 Pins, Air-Side, Delrin, Female Pins - A2711-2-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Video Display Connectors Series - VGA Connectors - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
OBD male overmolded cable to JST 2Pin wire to wire connector - QLC16111 - QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details