Anderson Power Products Blade Type Power Connector Contacts 6316G10

Description
Blade Contact 2 AWG Crimp
Request a Quote Datasheet
Description
Blade Contact 2 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Blade Type Power Connector Contacts - 2243-6316G10-ND - DigiKey
Thief River Falls, MN, United States
Blade Type Power Connector Contacts
2243-6316G10-ND
Blade Type Power Connector Contacts 2243-6316G10-ND
Blade Contact 2 AWG Crimp

Blade Contact 2 AWG Crimp

Buy Now Datasheet
Sb3 175A,#2 Contact W/hdw. Rohs Compliant Anderson Power Products - 53H9200 - Newark, An Avnet Company
Chicago, IL, United States
Sb3 175A,#2 Contact W/hdw. Rohs Compliant Anderson Power Products
53H9200
Sb3 175A,#2 Contact W/hdw. Rohs Compliant Anderson Power Products 53H9200
SB3 175A,#2 CONTACT W/HDW. ROHS COMPLIANT: YES

SB3 175A,#2 CONTACT W/HDW. ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2243-6316G10-ND 53H9200
Product Name Blade Type Power Connector Contacts Sb3 175A,#2 Contact W/hdw. Rohs Compliant Anderson Power Products
Contact Size (AWG) 2 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5777 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details
Mating Connector/Plugs - PT01A-10-6S(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details