Anderson Power Products Connector Housing, Plug, 3Pos, Grey; Product Range Anderson Power Products 6316

Description
CONNECTOR HOUSING, PLUG, 3POS, GREY; Product Range:SB175 Series; Gender:Plug; No. of Positions:3Positions ; Pitch Spacing:-; For Use With:Anderson SB175 Series Contacts RoHS Compliant: Yes
Description
CONNECTOR HOUSING, PLUG, 3POS, GREY; Product Range:SB175 Series; Gender:Plug; No. of Positions:3Positions ; Pitch Spacing:-; For Use With:Anderson SB175 Series Contacts RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Connector Housing, Plug, 3Pos, Grey, part of the Anderson Power Products SB175 series, is designed for reliable electrical connections in various applications. It accommodates wire sizes from #4 to 1/0 AWG (21.1 to 53.5 mm¬=) and supports a maximum current rating of 175 amps and voltage rating of 600 volts for continuous AC or DC operation. The housing features mechanical keys to prevent mismatching with connectors of different voltage levels, enhancing safety during use. Its genderless design simplifies assembly and reduces the number of components needed. The product is UL recognized and has a flammability rating of UL94 V-0, ensuring compliance with safety standards. The operating temperature range is from -20°C to 105°C (-4°F to 221°F), making it suitable for a variety of environments.

Datasheet Summary
Powered by GS/AI

The Connector Housing, Plug, 3Pos, Grey, part of the Anderson Power Products SB175 series, is designed for reliable electrical connections in various applications. It accommodates wire sizes from #4 to 1/0 AWG (21.1 to 53.5 mm¬=) and supports a maximum current rating of 175 amps and voltage rating of 600 volts for continuous AC or DC operation. The housing features mechanical keys to prevent mismatching with connectors of different voltage levels, enhancing safety during use. Its genderless design simplifies assembly and reduces the number of components needed. The product is UL recognized and has a flammability rating of UL94 V-0, ensuring compliance with safety standards. The operating temperature range is from -20°C to 105°C (-4°F to 221°F), making it suitable for a variety of environments.

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Plug, 3Pos, Grey; Product Range Anderson Power Products - 91B8884 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Plug, 3Pos, Grey; Product Range Anderson Power Products
91B8884
Connector Housing, Plug, 3Pos, Grey; Product Range Anderson Power Products 91B8884
CONNECTOR HOUSING, PLUG, 3POS, GREY; Product Range:SB175 Series; Gender:Plug; No. of Positions:3Positions ; Pitch Spacing:-; For Use With:Anderson SB175 Series Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, PLUG, 3POS, GREY; Product Range:SB175 Series; Gender:Plug; No. of Positions:3Positions; Pitch Spacing:-; For Use With:Anderson SB175 Series Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 91B8884
Product Name Connector Housing, Plug, 3Pos, Grey; Product Range Anderson Power Products
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 25 mm (0.9843 inch)
Bearing Bore / Ring O.D. 0.7874 inch (20 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details