Ideal Industries, Inc. Battery, 1.5 V, Size Ideal 61-201

Description
BATTERY, 1.5 V, SIZE: LR44; Battery Voltage:1.5V; Battery Size Code:LR44; Battery Technology:-; Battery Capacity:-; Battery Terminals:Pressure Contact; External Diameter:-; External Height:-; External Width:-; External Depth:- RoHS Compliant: NA
Datasheet
Description
BATTERY, 1.5 V, SIZE: LR44; Battery Voltage:1.5V; Battery Size Code:LR44; Battery Technology:-; Battery Capacity:-; Battery Terminals:Pressure Contact; External Diameter:-; External Height:-; External Width:-; External Depth:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery, 1.5 V, Size Ideal - 81F2819 - Newark, An Avnet Company
Chicago, IL, United States
Battery, 1.5 V, Size Ideal
81F2819
Battery, 1.5 V, Size Ideal 81F2819
BATTERY, 1.5 V, SIZE: LR44; Battery Voltage:1.5V; Battery Size Code:LR44; Battery Technology:-; Battery Capacity:-; Battery Terminals:Pressure Contact; External Diameter:-; External Height:-; External Width:-; External Depth:- RoHS Compliant: NA

BATTERY, 1.5 V, SIZE: LR44; Battery Voltage:1.5V; Battery Size Code:LR44; Battery Technology:-; Battery Capacity:-; Battery Terminals:Pressure Contact; External Diameter:-; External Height:-; External Width:-; External Depth:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 81F2819
Product Name Battery, 1.5 V, Size Ideal
Standard Cylindrical Battery Sizes LR44
Unlock Full Specs
to access all available technical data

Similar Products

CBRIX50 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 25.6 volts
Capacity 48 ampere-hr
View Details
Button Batteries - 1839470 - RS Components, Ltd.
RS Components, Ltd.
Specs
Specialty Cells Coin Cell or Button Cell; Br1225
Capacity 0.0480 ampere-hr
Width / Diameter 0.4921 inch (12.5 mm)
View Details
Specs
Voltage 3.7 volts
Capacity 4.62 ampere-hr
View Details