Anderson Power Products Powerpole ® 75 Silver Plated Wire Contacts #12/10 AWG, Low Mating Force 5953

Description
Silver plated contacts offer the best electrical performance and durability up to 10,000 mating cycles. See reducing bushings in accessory section for smaller wires. Also found in: /Powerpole® 75/SB 50
Request a Quote Datasheet
Description
Silver plated contacts offer the best electrical performance and durability up to 10,000 mating cycles. See reducing bushings in accessory section for smaller wires. Also found in: /Powerpole® 75/SB 50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Powerpole ® 75 Silver Plated Wire Contacts #12/10 AWG, Low Mating Force - 5953 - Anderson Power Products
Sterling, MA, United States
Powerpole ® 75 Silver Plated Wire Contacts #12/10 AWG, Low Mating Force
5953
Powerpole ® 75 Silver Plated Wire Contacts #12/10 AWG, Low Mating Force 5953
Silver plated contacts offer the best electrical performance and durability up to 10,000 mating cycles. See reducing bushings in accessory section for smaller wires. Also found in: /Powerpole® 75/SB 50

Silver plated contacts offer the best electrical performance and durability up to 10,000 mating cycles. See reducing bushings in accessory section for smaller wires. Also found in: /Powerpole® 75/SB 50

Supplier's Site Datasheet
Swedesboro, NJ, United States
Contacts
5953
Contacts 5953
PP75/SB50 CNT.#10/12 LOW DET.

PP75/SB50 CNT.#10/12 LOW DET.

Buy Now
Contact, 10Awg, Crimp; Product Range Anderson Power Products - 41AH6209 - Newark, An Avnet Company
Chicago, IL, United States
Contact, 10Awg, Crimp; Product Range Anderson Power Products
41AH6209
Contact, 10Awg, Crimp; Product Range Anderson Power Products 41AH6209
CONTACT, 10AWG, CRIMP; Product Range:POWERPOLE PP75 Series; Contact Gender:-; Contact Termination Type:Crimp; Wire Size AWG Max:10AWG; Contact Plating:Silver; For Use With:Anderson POWERPOLE PP75 Series Housing Connectors RoHS Compliant: Yes

CONTACT, 10AWG, CRIMP; Product Range:POWERPOLE PP75 Series; Contact Gender:-; Contact Termination Type:Crimp; Wire Size AWG Max:10AWG; Contact Plating:Silver; For Use With:Anderson POWERPOLE PP75 Series Housing Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Anderson Power Products Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5953 5953 41AH6209
Product Name Powerpole ® 75 Silver Plated Wire Contacts #12/10 AWG, Low Mating Force Contacts Contact, 10Awg, Crimp; Product Range Anderson Power Products
Mounting Inline, Panel/Bulkhead
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 75(PP75)|SB ® 50 Silver Plated Wire Contacts - 1307 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 30.0 to 120.0 amps
View Details
4 suppliers
Powerpole ® 15-45 Finger Proof Housings White - 1327G7FP - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers