Anderson Power Products Powerpole ® 75 Silver Plated Wire Contacts #12/10 AWG, Low Mating Force 5953-BK

Description
Silver plated contacts offer the best electrical performance and durability up to 10,000 mating cycles. See reducing bushings in accessory section for smaller wires. Also found in: /Powerpole® 75/SB 50
Request a Quote Datasheet
Description
Silver plated contacts offer the best electrical performance and durability up to 10,000 mating cycles. See reducing bushings in accessory section for smaller wires. Also found in: /Powerpole® 75/SB 50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Powerpole ® 75 Silver Plated Wire Contacts #12/10 AWG, Low Mating Force - 5953-BK - Anderson Power Products
Sterling, MA, United States
Powerpole ® 75 Silver Plated Wire Contacts #12/10 AWG, Low Mating Force
5953-BK
Powerpole ® 75 Silver Plated Wire Contacts #12/10 AWG, Low Mating Force 5953-BK
Silver plated contacts offer the best electrical performance and durability up to 10,000 mating cycles. See reducing bushings in accessory section for smaller wires. Also found in: /Powerpole® 75/SB 50

Silver plated contacts offer the best electrical performance and durability up to 10,000 mating cycles. See reducing bushings in accessory section for smaller wires. Also found in: /Powerpole® 75/SB 50

Supplier's Site Datasheet
Swedesboro, NJ, United States
Contacts
5953-BK
Contacts 5953-BK
PP75/SB50 CNT#10/12LD1C0608P31

PP75/SB50 CNT#10/12LD1C0608P31

Buy Now
Contact, 12-10Awg, Crimp; Product Range Anderson Power Products - 53H9197 - Newark, An Avnet Company
Chicago, IL, United States
Contact, 12-10Awg, Crimp; Product Range Anderson Power Products
53H9197
Contact, 12-10Awg, Crimp; Product Range Anderson Power Products 53H9197
CONTACT, 12-10AWG, CRIMP; Product Range:SB 50 Series; Contact Gender:-; Contact Termination Type:Crimp; Wire Size AWG Max:10AWG; Contact Plating:Silver Plated Contacts; For Use With:Anderson SB 50 Series Housing Connectors RoHS Compliant: Yes

CONTACT, 12-10AWG, CRIMP; Product Range:SB 50 Series; Contact Gender:-; Contact Termination Type:Crimp; Wire Size AWG Max:10AWG; Contact Plating:Silver Plated Contacts; For Use With:Anderson SB 50 Series Housing Connectors RoHS Compliant: Yes

Supplier's Site Datasheet
Pp75 Sb50 Cnt #10/12 Blk Rohs Compliant Anderson Power Products - 63M4665 - Newark, An Avnet Company
Chicago, IL, United States
Pp75 Sb50 Cnt #10/12 Blk Rohs Compliant Anderson Power Products
63M4665
Pp75 Sb50 Cnt #10/12 Blk Rohs Compliant Anderson Power Products 63M4665
PP75 SB50 CNT #10/12 BLK ROHS COMPLIANT: YES

PP75 SB50 CNT #10/12 BLK ROHS COMPLIANT: YES

Supplier's Site
Blade Type Power Connector Contacts - 5953-BK - ODG (Origin Data Global)
Shenzhen, China
Blade Type Power Connector Contacts
5953-BK
Blade Type Power Connector Contacts 5953-BK
PP75/SB50 CONTACT#10/12LOW DETEN

PP75/SB50 CONTACT#10/12LOW DETEN

Supplier's Site Datasheet

Technical Specifications

  Anderson Power Products Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5953-BK 5953-BK 53H9197 63M4665 5953-BK
Product Name Powerpole ® 75 Silver Plated Wire Contacts #12/10 AWG, Low Mating Force Contacts Contact, 12-10Awg, Crimp; Product Range Anderson Power Products Pp75 Sb50 Cnt #10/12 Blk Rohs Compliant Anderson Power Products Blade Type Power Connector Contacts
Mounting Inline, Panel/Bulkhead
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 180 Housing,White - 1381G2-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
View Details
2 suppliers
Contacts - 1377G19-BK - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
Blade Type Power Connector Contacts - 2243-1347-ND - DigiKey
Specs
Contact Size (AWG) 1 AWG
View Details
3 suppliers