Silver-plated PowerPole™ PP75 contacts for #8 AWG (8.4 mm²) wire, rated for 70 A continuous current at 600 V AC/DC, with a high mating force of 13 lbf and a 10,000-cycle mating life. Operates from -20°C to 105°C and meets UL94 V-0 flammability rating. Compatible with H06 housing arrangements in SPEC Pak® High Power connectors and certified to IP68 sealing standards.
Silver Plated Wire Contacts, #8, High Mating Force Also found in: /Powerpole® 75/SB 50
Blade Contact 8 AWG Crimp Non-Gendered Silver
CONTACT, 8 AWG, CRIMP; Product Range:PP75, SB50 Series; Contact Gender:-; Contact Termination Type:Crimp; Wire Size AWG Max:8AWG; Contact Plating:Silver Plated Contacts; For Use With:SB 50 Connectors; Wire Size AWG Min:- RoHS Compliant: Yes
| Anderson Power Products | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 5952 | 5952 | 2243-5952-ND | 41AH6208 |
| Product Name | Silver Plated Wire Contacts, #8 | Contacts | Blade Type Power Connector Contacts | Contact, 8 Awg, Crimp; Product Range Anderson Power Products |
| Mounting | Inline, Panel/Bulkhead |