Anderson Power Products Contact, PowerPole; Loose Piece - Low Detent; 75 A; Silver; 8 AWG; 8.4 sq. mm 5952-BK

Description
75 Amp, Silver Plating, Powerpole® 75 Locking Series Contacts Powerpole® connector modules feature a single pole, genderless connector half. This module consists of a color-coded housing and a silver-plated, crimp-type contact. The module is designed to mate with another identical module. The housing is durable, high-impact resistant polycarbonate (UL94V rated resin). An internal stainless steel leaf spring forces contacts to maintain constant pressure. The contacts are sold separately and are made from highly conductive silver-plated copper. UL recognized file No. E26226. CSA certified file No. LR25154. Powerpole® is a registered trademark of Anderson Power Products. 0.63" × 0.63" × 1.88" Housing 3.20" Length for Mated Set
Description
75 Amp, Silver Plating, Powerpole® 75 Locking Series Contacts Powerpole® connector modules feature a single pole, genderless connector half. This module consists of a color-coded housing and a silver-plated, crimp-type contact. The module is designed to mate with another identical module. The housing is durable, high-impact resistant polycarbonate (UL94V rated resin). An internal stainless steel leaf spring forces contacts to maintain constant pressure. The contacts are sold separately and are made from highly conductive silver-plated copper. UL recognized file No. E26226. CSA certified file No. LR25154. Powerpole® is a registered trademark of Anderson Power Products. 0.63" × 0.63" × 1.88" Housing 3.20" Length for Mated Set

Suppliers

Company
Product
Description
Supplier Links
Contact, PowerPole; Loose Piece - Low Detent; 75 A; Silver; 8 AWG; 8.4 sq. mm - 70162278 - Allied Electronics, Inc.
Fort Worth, TX, USA
Contact, PowerPole; Loose Piece - Low Detent; 75 A; Silver; 8 AWG; 8.4 sq. mm
70162278
Contact, PowerPole; Loose Piece - Low Detent; 75 A; Silver; 8 AWG; 8.4 sq. mm 70162278
75 Amp, Silver Plating, Powerpole® 75 Locking Series Contacts Powerpole® connector modules feature a single pole, genderless connector half. This module consists of a color-coded housing and a silver-plated, crimp-type contact. The module is designed to mate with another identical module. The housing is durable, high-impact resistant polycarbonate (UL94V rated resin). An internal stainless steel leaf spring forces contacts to maintain constant pressure. The contacts are sold separately and are made from highly conductive silver-plated copper. UL recognized file No. E26226. CSA certified file No. LR25154. Powerpole® is a registered trademark of Anderson Power Products. 0.63" × 0.63" × 1.88" Housing 3.20" Length for Mated Set

75 Amp, Silver Plating, Powerpole® 75 Locking Series Contacts
Powerpole® connector modules feature a single pole, genderless connector half. This module consists of a color-coded housing and a silver-plated, crimp-type contact. The module is designed to mate with another identical module. The housing is durable, high-impact resistant polycarbonate (UL94V rated resin). An internal stainless steel leaf spring forces contacts to maintain constant pressure. The contacts are sold separately and are made from highly conductive silver-plated copper. UL recognized file No. E26226. CSA certified file No. LR25154. Powerpole® is a registered trademark of Anderson Power Products.

  • 0.63" × 0.63" × 1.88" Housing
  • 3.20" Length for Mated Set
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Wire Terminals
Product Number 70162278
Product Name Contact, PowerPole; Loose Piece - Low Detent; 75 A; Silver; 8 AWG; 8.4 sq. mm
North American 8 AWG
Unlock Full Specs
to access all available technical data

Similar Products

E-Z-Nailclip Test Terminal, High Temperature - 84-1 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Test Terminal
View Details
Lug Terminals TRM6 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 14-6
View Details
FLEX 2.54 - 73396-403LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details