Anderson Power Products Silver Plated Wire Contacts, #8 5952-BK

Description
Silver Plated Wire Contacts, #8, High Mating Force Also found in: /Powerpole® 75/SB 50
Request a Quote
Description
Silver Plated Wire Contacts, #8, High Mating Force Also found in: /Powerpole® 75/SB 50
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Silver-plated copper Powerpole® PP75 contacts rated for 70 amperes at 600 volts AC/DC, compatible with wire sizes from 6 to 12 AWG (13.3 to 3.3 mm²), with a contact retention force of 50 lbf (222 N) and an average contact resistance of 0.20 milliohms. The contact is designed for use in H06 insert arrangements and operates within a temperature range of -20 to 105 °C. The contact material is copper with silver plating and meets UL94 V-0 flammability rating.

Datasheet Summary
Powered by GS/AI

Silver-plated copper Powerpole® PP75 contacts rated for 70 amperes at 600 volts AC/DC, compatible with wire sizes from 6 to 12 AWG (13.3 to 3.3 mm²), with a contact retention force of 50 lbf (222 N) and an average contact resistance of 0.20 milliohms. The contact is designed for use in H06 insert arrangements and operates within a temperature range of -20 to 105 °C. The contact material is copper with silver plating and meets UL94 V-0 flammability rating.

Suppliers

Company
Product
Description
Supplier Links
Silver Plated Wire Contacts, #8 - 5952-BK - Anderson Power Products
Sterling, MA, United States
Silver Plated Wire Contacts, #8
5952-BK
Silver Plated Wire Contacts, #8 5952-BK
Silver Plated Wire Contacts, #8, High Mating Force Also found in: /Powerpole® 75/SB 50

Silver Plated Wire Contacts, #8, High Mating Force Also found in: /Powerpole® 75/SB 50

Supplier's Site Datasheet
Blade Type Power Connector Contacts - 2243-5952-BK-ND - DigiKey
Thief River Falls, MN, United States
Blade Type Power Connector Contacts
2243-5952-BK-ND
Blade Type Power Connector Contacts 2243-5952-BK-ND
Blade Contact 8 AWG Crimp Non-Gendered Silver

Blade Contact 8 AWG Crimp Non-Gendered Silver

Buy Now Datasheet
Swedesboro, NJ, United States
Contacts
5952-BK
Contacts 5952-BK
SB50/PP75 #8 CNT (B00376P5)

SB50/PP75 #8 CNT (B00376P5)

Buy Now
Swedesboro, NJ, United States
Power Connectors
5952-BK
Power Connectors 5952-BK
PP75 SB50 CON 8 BULK

PP75 SB50 CON 8 BULK

Buy Now
Contact, 8Awg, Crimp; Product Range Anderson Power Products - 91B1601 - Newark, An Avnet Company
Chicago, IL, United States
Contact, 8Awg, Crimp; Product Range Anderson Power Products
91B1601
Contact, 8Awg, Crimp; Product Range Anderson Power Products 91B1601
CONTACT, 8AWG, CRIMP; Product Range:PP75, SB50 Series; Contact Gender:Pin, Socket; Contact Termination Type:Crimp; Wire Size AWG Max:8AWG; Contact Plating:Silver Plated Contacts; For Use With:SB 50 Connectors; Wire Size AWG Min:- RoHS Compliant: Yes

CONTACT, 8AWG, CRIMP; Product Range:PP75, SB50 Series; Contact Gender:Pin, Socket; Contact Termination Type:Crimp; Wire Size AWG Max:8AWG; Contact Plating:Silver Plated Contacts; For Use With:SB 50 Connectors; Wire Size AWG Min:- RoHS Compliant: Yes

Supplier's Site Datasheet
Blade Type Power Connector Contacts - 5952-BK - ODG (Origin Data Global)
Shenzhen, China
Blade Type Power Connector Contacts
5952-BK
Blade Type Power Connector Contacts 5952-BK
SB50/PP75 #8 CONTACT (B00376P5)

SB50/PP75 #8 CONTACT (B00376P5)

Supplier's Site Datasheet

Technical Specifications

  Anderson Power Products DigiKey Powell Electronics, Inc. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5952-BK 2243-5952-BK-ND 5952-BK 91B1601 5952-BK
Product Name Silver Plated Wire Contacts, #8 Blade Type Power Connector Contacts Contacts Contact, 8Awg, Crimp; Product Range Anderson Power Products Blade Type Power Connector Contacts
Mounting Inline, Panel/Bulkhead
Unlock Full Specs
to access all available technical data

Similar Products