Anderson Power Products Plug/rcpt Housing, 1Pos, Red; Product Range Anderson Power Products 5916G7

Description
PLUG/RCPT HOUSING, 1POS, RED; Product Range:PP75 Powerpole Series; Gender:Plug, Receptacle; No. of Positions:1Positions ; Pitch Spacing:-; For Use With:PP75 Powerpole Wire Contacts RoHS Compliant: Yes
Datasheet
Description
PLUG/RCPT HOUSING, 1POS, RED; Product Range:PP75 Powerpole Series; Gender:Plug, Receptacle; No. of Positions:1Positions ; Pitch Spacing:-; For Use With:PP75 Powerpole Wire Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug/rcpt Housing, 1Pos, Red; Product Range Anderson Power Products - 41AH6207 - Newark, An Avnet Company
Chicago, IL, United States
Plug/rcpt Housing, 1Pos, Red; Product Range Anderson Power Products
41AH6207
Plug/rcpt Housing, 1Pos, Red; Product Range Anderson Power Products 41AH6207
PLUG/RCPT HOUSING, 1POS, RED; Product Range:PP75 Powerpole Series; Gender:Plug, Receptacle; No. of Positions:1Positions ; Pitch Spacing:-; For Use With:PP75 Powerpole Wire Contacts RoHS Compliant: Yes

PLUG/RCPT HOUSING, 1POS, RED; Product Range:PP75 Powerpole Series; Gender:Plug, Receptacle; No. of Positions:1Positions; Pitch Spacing:-; For Use With:PP75 Powerpole Wire Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 41AH6207
Product Name Plug/rcpt Housing, 1Pos, Red; Product Range Anderson Power Products
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
.125 in. ID, .187 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-125187500 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 41.27 mm (1.62 inch)
Bearing Bore / Ring O.D. 1.38 inch (34.92 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details