Anderson Power Products Connector Housing, 1Pos, Green; Product Range Anderson Power Products 5916G6

Description
CONNECTOR HOUSING, 1POS, GREEN; Product Range:Powerpole PP75 Series; Gender:-; No. of Positions:1Positions ; Pitch Spacing:-; For Use With:Anderson POWERPOLE Series 12-6AWG Contacts RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, 1POS, GREEN; Product Range:Powerpole PP75 Series; Gender:-; No. of Positions:1Positions ; Pitch Spacing:-; For Use With:Anderson POWERPOLE Series 12-6AWG Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, 1Pos, Green; Product Range Anderson Power Products - 41AH6206 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, 1Pos, Green; Product Range Anderson Power Products
41AH6206
Connector Housing, 1Pos, Green; Product Range Anderson Power Products 41AH6206
CONNECTOR HOUSING, 1POS, GREEN; Product Range:Powerpole PP75 Series; Gender:-; No. of Positions:1Positions ; Pitch Spacing:-; For Use With:Anderson POWERPOLE Series 12-6AWG Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, 1POS, GREEN; Product Range:Powerpole PP75 Series; Gender:-; No. of Positions:1Positions; Pitch Spacing:-; For Use With:Anderson POWERPOLE Series 12-6AWG Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 41AH6206
Product Name Connector Housing, 1Pos, Green; Product Range Anderson Power Products
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 14.3 mm (0.5630 inch)
Bearing Bore / Ring O.D. 0.3750 inch (9.52 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details