Anderson Power Products Powerpole ® 75 Standard Housings, Black 5916G4

Description
PP75 Standard Housings Black
Request a Quote Datasheet
Description
PP75 Standard Housings Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Powerpole ® 75 Standard Housings, Black - 5916G4 - Anderson Power Products
Sterling, MA, United States
Powerpole ® 75 Standard Housings, Black
5916G4
Powerpole ® 75 Standard Housings, Black 5916G4
PP75 Standard Housings Black

PP75 Standard Housings Black

Supplier's Site Datasheet
Plug And Socket Connector Housing; Product Range Anderson Power Products - 29C5361 - Newark, An Avnet Company
Chicago, IL, United States
Plug And Socket Connector Housing; Product Range Anderson Power Products
29C5361
Plug And Socket Connector Housing; Product Range Anderson Power Products 29C5361
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:PP75 Powerpole Series; Gender:Hermaphroditi c; No. of Positions:1Positions ; Pitch Spacing:-; For Use With:PP75 Powerpole Wire Contacts; Colour:Black; Connector Mounting:Cable Mount RoHS Compliant: Yes

PLUG AND SOCKET CONNECTOR HOUSING; Product Range:PP75 Powerpole Series; Gender:Hermaphroditic; No. of Positions:1Positions; Pitch Spacing:-; For Use With:PP75 Powerpole Wire Contacts; Colour:Black; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Pp75 Hsg Blk Rohs Compliant Anderson Power Products - 63M4647 - Newark, An Avnet Company
Chicago, IL, United States
Pp75 Hsg Blk Rohs Compliant Anderson Power Products
63M4647
Pp75 Hsg Blk Rohs Compliant Anderson Power Products 63M4647
PP75 HSG BLK ROHS COMPLIANT: YES

PP75 HSG BLK ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Anderson Power Products Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5916G4 29C5361 63M4647
Product Name Powerpole ® 75 Standard Housings, Black Plug And Socket Connector Housing; Product Range Anderson Power Products Pp75 Hsg Blk Rohs Compliant Anderson Power Products
Mounting Inline, Panel/Bulkhead, Through Hole Solder Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

Contacts - 1339G2-BK - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
Blade Type Power Connector Assemblies - 2243-1300G4-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 6 AWG
View Details
4 suppliers