The SPEC Pak® Mid Power housing is a grey Powerpole® 75 (PP75) shell designed for wire-to-wire or wire-to-panel connections, accepting wire sizes from 12 to 6 AWG (3.3 to 13.3 mm²) and supporting up to four power contacts rated for 80 amps at 600 volts under UL 1977. It features an IP68 environmental seal with a stainless steel latch, operates from -40°C to 105°C, and uses color-coded PC/PBT housing for wire identification. The housing supports auxiliary signal contacts and meets UL 94 V0 flammability and UL 764C F1 weatherability standards.
PP75 Standard Housings Grey
PP75-HSG W/SPG-GRAY ROHS COMPLIANT: YES
PP75 HSG GRAY ROHS COMPLIANT: YES
| Anderson Power Products | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 5916G16-BK | 53H9186 |
| Product Name | Powerpole ® 75 Standard Housings, Grey | Pp75-Hsg W/spg-Gray Rohs Compliant Anderson Power Products |
| Mounting | Inline, Panel/Bulkhead, Through Hole Solder |