The SPEC Pak® Mid Power connector series, which includes the orange Powerpole® 75 housing (5916G14-BK), is a rugged, IP68-rated interconnect for power and auxiliary signal applications. It accepts up to four PP75 contacts rated for 80 amps at 600 volts and supports up to eight auxiliary contacts. The housing is color-coded for wire matching, accepts wire sizes from 12 to 6 AWG (3.3 to 13.3 mm²), and operates from -40°C to 105°C. The shell is made of PC/PBT with stainless steel latches and meets UL 94 V0 flammability and UL 764C F1 weatherability standards. Assembly is compatible with Powerpole® flat wiping contact technology. The orange housing is one of several color options for wire identification.
PP75 Standard Housings Orange
PP75-HSG W/SPG-ORANGE ROHS COMPLIANT: YES
| Anderson Power Products | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 5916G14 | 53H9182 |
| Product Name | Powerpole ® 75 Standard Housings, Orange | Pp75-Hsg W/spg-Orange Rohs Compliant Anderson Power Products |
| Mounting | Inline, Panel/Bulkhead, Through Hole Solder |