Anderson Power Products Plug/rcpt Housing, 1Pos, Blue; Product Range Anderson Power Products 5916

Description
PLUG/RCPT HOUSING, 1POS, BLUE; Product Range:PP75 Powerpole Series; Gender:Plug, Receptacle; No. of Positions:1Positions ; Pitch Spacing:-; For Use With:APP PP75 Powerpole Wire Contacts RoHS Compliant: Yes
Datasheet
Description
PLUG/RCPT HOUSING, 1POS, BLUE; Product Range:PP75 Powerpole Series; Gender:Plug, Receptacle; No. of Positions:1Positions ; Pitch Spacing:-; For Use With:APP PP75 Powerpole Wire Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug/rcpt Housing, 1Pos, Blue; Product Range Anderson Power Products - 41AH6204 - Newark, An Avnet Company
Chicago, IL, United States
Plug/rcpt Housing, 1Pos, Blue; Product Range Anderson Power Products
41AH6204
Plug/rcpt Housing, 1Pos, Blue; Product Range Anderson Power Products 41AH6204
PLUG/RCPT HOUSING, 1POS, BLUE; Product Range:PP75 Powerpole Series; Gender:Plug, Receptacle; No. of Positions:1Positions ; Pitch Spacing:-; For Use With:APP PP75 Powerpole Wire Contacts RoHS Compliant: Yes

PLUG/RCPT HOUSING, 1POS, BLUE; Product Range:PP75 Powerpole Series; Gender:Plug, Receptacle; No. of Positions:1Positions; Pitch Spacing:-; For Use With:APP PP75 Powerpole Wire Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 41AH6204
Product Name Plug/rcpt Housing, 1Pos, Blue; Product Range Anderson Power Products
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 76.2 mm (3 inch)
Bearing Bore / Ring O.D. 2.5 inch (63.5 mm)
View Details