Anderson Power Products Anderson Power 5915-BK 12-10 Ga., SB® 50, Multipole Power Contact 5915

Description
Anderson Power 5915-BK SB® 50 Multipole Power Contacts Category: Anderson Multipole Connectors Manufacturer: Anderson Power Component Type: Contact Series: SB® 50 Gauge (Ga.): 12-10 Amp Rating: 50A Use with SB50 Connector Cover Multipole Power Connector is genderless Provides a quick disconnect for power distribution systems Housings mate together with same color connector for plug and receptacle Protective connector covers for all sizes are available, as shown Available in Kits (one housing and two contacts), assemble your own connector by purchasing two contacts and one housing separately For a complete system, order one contact with each housing One housing plug comes with a latch to mate with the other housing plug for a locked connection Place a spacer key in an empty contact slot and secure assembly with a retaining pin
Request a Quote Datasheet
Description
Anderson Power 5915-BK SB® 50 Multipole Power Contacts Category: Anderson Multipole Connectors Manufacturer: Anderson Power Component Type: Contact Series: SB® 50 Gauge (Ga.): 12-10 Amp Rating: 50A Use with SB50 Connector Cover Multipole Power Connector is genderless Provides a quick disconnect for power distribution systems Housings mate together with same color connector for plug and receptacle Protective connector covers for all sizes are available, as shown Available in Kits (one housing and two contacts), assemble your own connector by purchasing two contacts and one housing separately For a complete system, order one contact with each housing One housing plug comes with a latch to mate with the other housing plug for a locked connection Place a spacer key in an empty contact slot and secure assembly with a retaining pin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anderson Power 5915-BK 12-10 Ga., SB® 50, Multipole Power Contact - 37743 - Waytek, Inc.
Chanhassen, MN, United States
Anderson Power 5915-BK 12-10 Ga., SB® 50, Multipole Power Contact
37743
Anderson Power 5915-BK 12-10 Ga., SB® 50, Multipole Power Contact 37743
Anderson Power 5915-BK SB® 50 Multipole Power Contacts Category: Anderson Multipole Connectors Manufacturer: Anderson Power Component Type: Contact Series: SB® 50 Gauge (Ga.): 12-10 Amp Rating: 50A Use with SB50 Connector Cover Multipole Power Connector is genderless Provides a quick disconnect for power distribution systems Housings mate together with same color connector for plug and receptacle Protective connector covers for all sizes are available, as shown Available in Kits (one housing and two contacts), assemble your own connector by purchasing two contacts and one housing separately For a complete system, order one contact with each housing One housing plug comes with a latch to mate with the other housing plug for a locked connection Place a spacer key in an empty contact slot and secure assembly with a retaining pin
  • Anderson Power 5915-BK SB® 50 Multipole Power Contacts
  • Category: Anderson Multipole Connectors
  • Manufacturer: Anderson Power
  • Component Type: Contact
  • Series: SB® 50
  • Gauge (Ga.): 12-10
  • Amp Rating: 50A
  • Use with SB50 Connector Cover
  • Multipole Power Connector is genderless
  • Provides a quick disconnect for power distribution systems
  • Housings mate together with same color connector for plug and receptacle
  • Protective connector covers for all sizes are available, as shown
  • Available in Kits (one housing and two contacts), assemble your own connector by purchasing two contacts and one housing separately
  • For a complete system, order one contact with each housing
  • One housing plug comes with a latch to mate with the other housing plug for a locked connection
  • Place a spacer key in an empty contact slot and secure assembly with a retaining pin
Supplier's Site Datasheet
Heavy Duty Power Connector Contacts - 641692 - RS Components, Ltd.
Corby, Northants, United Kingdom
Heavy Duty Power Connector Contacts
641692
Heavy Duty Power Connector Contacts 641692
Anderson Power Products 5915

Anderson Power Products 5915

Supplier's Site

Technical Specifications

  Waytek, Inc. RS Components, Ltd.
Product Category Electrical Contacts Electrical Contacts
Product Number 37743 641692
Product Name Anderson Power 5915-BK 12-10 Ga., SB® 50, Multipole Power Contact Heavy Duty Power Connector Contacts
Current 75 amps
Unlock Full Specs
to access all available technical data

Similar Products

D Sub Contact, Pin, Crimp; For Use With Amphenol Communications Solutions - 99K7789 - Newark, An Avnet Company
Specs
Shape / Form Pin; Pin
Contact Material Phosphor Bronze
Plating / Coating Gold; Gold Plated Contacts
View Details
DIN Contacts -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
View Details
Binding Posts - 1030181 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape / Form Pin
Contact Material Brass
Plating / Coating Nickel; Nickel
View Details
Automotive Terminals - 1-2208762-3 - TE Connectivity
Specs
Applications Motor or Generator
Plating / Coating Silver; Silver (Ag)
Thickness 0.0315 inch (0.8000 mm)
View Details