Anderson Power Products Contact, PowerPole; 10/12 AWG; 75 A 5915-BK

Description
PP75 Powerpole® Connector Contact, 75 A Current Rating, 10⁄12 AWG Wire Size Powerpole® connector modules feature a single pole, genderless connector half. This module consists of a color-coded housing and a silver-plated, crimp-type contact. The module is designed to mate with another identical module. The housing is durable, high-impact resistant polycarbonate (UL94V rated resin). An internal stainless steel leaf spring forces contacts to maintain constant pressure. The contacts are sold separately and are made from highly conductive silver-plated copper. UL recognized file No. E26226. CSA certified file No. LR25154. Powerpole® is a registered trademark of Anderson Power Products. 0.63" × 0.63" × 1.88" Housing 3.20" Length for Mated Set
Description
PP75 Powerpole® Connector Contact, 75 A Current Rating, 10⁄12 AWG Wire Size Powerpole® connector modules feature a single pole, genderless connector half. This module consists of a color-coded housing and a silver-plated, crimp-type contact. The module is designed to mate with another identical module. The housing is durable, high-impact resistant polycarbonate (UL94V rated resin). An internal stainless steel leaf spring forces contacts to maintain constant pressure. The contacts are sold separately and are made from highly conductive silver-plated copper. UL recognized file No. E26226. CSA certified file No. LR25154. Powerpole® is a registered trademark of Anderson Power Products. 0.63" × 0.63" × 1.88" Housing 3.20" Length for Mated Set

Suppliers

Company
Product
Description
Supplier Links
Contact, PowerPole; 10/12 AWG; 75 A - 70162090 - Allied Electronics, Inc.
Fort Worth, TX, USA
Contact, PowerPole; 10/12 AWG; 75 A
70162090
Contact, PowerPole; 10/12 AWG; 75 A 70162090
PP75 Powerpole® Connector Contact, 75 A Current Rating, 10⁄12 AWG Wire Size Powerpole® connector modules feature a single pole, genderless connector half. This module consists of a color-coded housing and a silver-plated, crimp-type contact. The module is designed to mate with another identical module. The housing is durable, high-impact resistant polycarbonate (UL94V rated resin). An internal stainless steel leaf spring forces contacts to maintain constant pressure. The contacts are sold separately and are made from highly conductive silver-plated copper. UL recognized file No. E26226. CSA certified file No. LR25154. Powerpole® is a registered trademark of Anderson Power Products. 0.63" × 0.63" × 1.88" Housing 3.20" Length for Mated Set

PP75 Powerpole® Connector Contact, 75 A Current Rating, 10⁄12 AWG Wire Size
Powerpole® connector modules feature a single pole, genderless connector half. This module consists of a color-coded housing and a silver-plated, crimp-type contact. The module is designed to mate with another identical module. The housing is durable, high-impact resistant polycarbonate (UL94V rated resin). An internal stainless steel leaf spring forces contacts to maintain constant pressure. The contacts are sold separately and are made from highly conductive silver-plated copper. UL recognized file No. E26226. CSA certified file No. LR25154. Powerpole® is a registered trademark of Anderson Power Products.

  • 0.63" × 0.63" × 1.88" Housing
  • 3.20" Length for Mated Set
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Wire Terminals
Product Number 70162090
Product Name Contact, PowerPole; 10/12 AWG; 75 A
North American 0.8333 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - Accessories - Wire Ferrules - 1920-1224-ND - DigiKey
Specs
Terminal Type Barrel, Bullet
Features Insulated
View Details
Connector Contacts - 1-104479-1 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Bootlace Ferrules - 1787289 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.5000 mm2
View Details
3-way & 4-way Terminal, Insulated -  - BRIM Electronics, Inc.
Specs
Material Copper
Features Insulated
View Details