Anderson Power Products Heavy Duty Power Connector Contacts 5900

Description
Anderson Power Products 5900
Request a Quote Datasheet
Description
Anderson Power Products 5900
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Power Connector Contacts - 2906118 - RS Components, Ltd.
Corby, Northants, United Kingdom
Heavy Duty Power Connector Contacts
2906118
Heavy Duty Power Connector Contacts 2906118
Anderson Power Products 5900

Anderson Power Products 5900

Supplier's Site
Anderson Power 5900-BK 6 Ga., SB® 50, Multipole Power Contact - 37742 - Waytek, Inc.
Chanhassen, MN, United States
Anderson Power 5900-BK 6 Ga., SB® 50, Multipole Power Contact
37742
Anderson Power 5900-BK 6 Ga., SB® 50, Multipole Power Contact 37742
Anderson Power 5900-BK SB® 50 Powerpole® Contacts Category: Anderson Multipole Connectors Manufacturer: Anderson Power Component Type: Contact Series: SB® 50 Gauge (Ga.): 6 Amp Rating: 75A 600VDC Each Powerpole® module is a genderless, single-pole connector half Can be stacked or blocked in-line using dovetails This versatile connector series invented by Anderson Power (AP®) meets a wide range of power connection needs There are four basic housing sizes in the Powerpole® product family that allow specific amperage or wire size needs to be filled in the most compact footprint The Powerpole® connector combines high quality materials and cost-effective innovative design to allow powerful versatility Use with SB® 50 6 Ga. Housing and Powerpole® Connectors Ideal for use on battery or charger applications Provides a quick disconnect for power distribution systems Housings mate together with same color connector for plug and receptacle Amp rating in a two pole design Protective connector covers for all sizes are available Available in kits (one housing and two contacts), or assembly your own connector by purchasing two contacts and one housing separately Optional reducing bushings for SB® series connectors assure proper fit when crimping contacts to smaller cable sizes
  • Anderson Power 5900-BK SB® 50 Powerpole® Contacts
  • Category: Anderson Multipole Connectors
  • Manufacturer: Anderson Power
  • Component Type: Contact
  • Series: SB® 50
  • Gauge (Ga.): 6
  • Amp Rating: 75A
  • 600VDC
  • Each Powerpole® module is a genderless, single-pole connector half
  • Can be stacked or blocked in-line using dovetails
  • This versatile connector series invented by Anderson Power (AP®) meets a wide range of power connection needs
  • There are four basic housing sizes in the Powerpole® product family that allow specific amperage or wire size needs to be filled in the most compact footprint
  • The Powerpole® connector combines high quality materials and cost-effective innovative design to allow powerful versatility
  • Use with SB® 50 6 Ga. Housing and Powerpole® Connectors
  • Ideal for use on battery or charger applications
  • Provides a quick disconnect for power distribution systems
  • Housings mate together with same color connector for plug and receptacle
  • Amp rating in a two pole design
  • Protective connector covers for all sizes are available
  • Available in kits (one housing and two contacts), or assembly your own connector by purchasing two contacts and one housing separately
  • Optional reducing bushings for SB® series connectors assure proper fit when crimping contacts to smaller cable sizes
Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Waytek, Inc.
Product Category Electrical Contacts Electrical Contacts
Product Number 2906118 37742
Product Name Heavy Duty Power Connector Contacts Anderson Power 5900-BK 6 Ga., SB® 50, Multipole Power Contact
Shape / Form Pin
Unlock Full Specs
to access all available technical data

Similar Products