Anderson Power Products Contact, PowerPole; Loose Piece - High Detent; 75 A; Silver; 6 AWG; 13.3 sq. mm 5900-BK

Description
75 Amp, Silver Plating, Powerpole® 75 Locking Series Contacts Powerpole Modular Connector, Individual Contact, Loose Piece, High Detenttion 75 A, Silver, 6 AWG, 13.3 sq. mm Powerpole® connector modules feature a single pole, genderless connector half. This module consists of a color-coded housing and a silver-plated, crimp-type contact. The module is designed to mate with another identical module. The housing is durable, high-impact resistant polycarbonate, with a flammability rating of UL94 V-0. An internal stainless steel leaf spring forces contacts to maintain constant pressure. The contacts are sold separately and are made from highly conductive silver-plated copper. UL recognized file No. E26226. CSA certified file No. LR25154. insulated test voltage: 2200 (volts, AC/DC), Avg contact resistance is 600 ohms, UL current rating is 75 amps 0.63"" × 0.63"" × 1.88"" Housing 3.20"" Length for a Mated Set 0.63" × 0.63" × 1.88" Housing 3.20" Length for Mated Set
Description
75 Amp, Silver Plating, Powerpole® 75 Locking Series Contacts Powerpole Modular Connector, Individual Contact, Loose Piece, High Detenttion 75 A, Silver, 6 AWG, 13.3 sq. mm Powerpole® connector modules feature a single pole, genderless connector half. This module consists of a color-coded housing and a silver-plated, crimp-type contact. The module is designed to mate with another identical module. The housing is durable, high-impact resistant polycarbonate, with a flammability rating of UL94 V-0. An internal stainless steel leaf spring forces contacts to maintain constant pressure. The contacts are sold separately and are made from highly conductive silver-plated copper. UL recognized file No. E26226. CSA certified file No. LR25154. insulated test voltage: 2200 (volts, AC/DC), Avg contact resistance is 600 ohms, UL current rating is 75 amps 0.63"" × 0.63"" × 1.88"" Housing 3.20"" Length for a Mated Set 0.63" × 0.63" × 1.88" Housing 3.20" Length for Mated Set

Suppliers

Company
Product
Description
Supplier Links
Contact, PowerPole; Loose Piece - High Detent; 75 A; Silver; 6 AWG; 13.3 sq. mm - 70162085 - Allied Electronics, Inc.
Fort Worth, TX, USA
Contact, PowerPole; Loose Piece - High Detent; 75 A; Silver; 6 AWG; 13.3 sq. mm
70162085
Contact, PowerPole; Loose Piece - High Detent; 75 A; Silver; 6 AWG; 13.3 sq. mm 70162085
75 Amp, Silver Plating, Powerpole® 75 Locking Series Contacts Powerpole Modular Connector, Individual Contact, Loose Piece, High Detenttion 75 A, Silver, 6 AWG, 13.3 sq. mm Powerpole® connector modules feature a single pole, genderless connector half. This module consists of a color-coded housing and a silver-plated, crimp-type contact. The module is designed to mate with another identical module. The housing is durable, high-impact resistant polycarbonate, with a flammability rating of UL94 V-0. An internal stainless steel leaf spring forces contacts to maintain constant pressure. The contacts are sold separately and are made from highly conductive silver-plated copper. UL recognized file No. E26226. CSA certified file No. LR25154. insulated test voltage: 2200 (volts, AC/DC), Avg contact resistance is 600 ohms, UL current rating is 75 amps 0.63"" × 0.63"" × 1.88"" Housing 3.20"" Length for a Mated Set 0.63" × 0.63" × 1.88" Housing 3.20" Length for Mated Set

75 Amp, Silver Plating, Powerpole® 75 Locking Series Contacts
Powerpole Modular Connector, Individual Contact, Loose Piece, High Detenttion 75 A, Silver, 6 AWG, 13.3 sq. mm
Powerpole® connector modules feature a single pole, genderless connector half. This module consists of a color-coded housing and a silver-plated, crimp-type contact. The module is designed to mate with another identical module. The housing is durable, high-impact resistant polycarbonate, with a flammability rating of UL94 V-0. An internal stainless steel leaf spring forces contacts to maintain constant pressure. The contacts are sold separately and are made from highly conductive silver-plated copper. UL recognized file No. E26226. CSA certified file No. LR25154.

  • insulated test voltage: 2200 (volts, AC/DC), Avg contact resistance is 600 ohms, UL current rating is 75 amps
  • 0.63"" × 0.63"" × 1.88"" Housing
  • 3.20"" Length for a Mated Set
  • 0.63" × 0.63" × 1.88" Housing
  • 3.20" Length for Mated Set
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Wire Terminals
Product Number 70162085
Product Name Contact, PowerPole; Loose Piece - High Detent; 75 A; Silver; 6 AWG; 13.3 sq. mm
North American 6 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2224.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 14 AWG
View Details
Push-In Wire Connectors - WPC353 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
Ring Terminal, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
View Details
Keystone Electronics Corp.
View Details