Anderson Power Products Contact, Pin, 20Awg, Crimp; Product Range Anderson Power Products 4803G3

Description
CONTACT, PIN, 20AWG, CRIMP; Product Range:PPMX 4800 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Gold Plated Contacts; For Use With:Anderson PPMX 4800 Series Housing Connectors RoHS Compliant: Yes
Datasheet
Description
CONTACT, PIN, 20AWG, CRIMP; Product Range:PPMX 4800 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Gold Plated Contacts; For Use With:Anderson PPMX 4800 Series Housing Connectors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Pin, 20Awg, Crimp; Product Range Anderson Power Products - 41AH6197 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 20Awg, Crimp; Product Range Anderson Power Products
41AH6197
Contact, Pin, 20Awg, Crimp; Product Range Anderson Power Products 41AH6197
CONTACT, PIN, 20AWG, CRIMP; Product Range:PPMX 4800 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Gold Plated Contacts; For Use With:Anderson PPMX 4800 Series Housing Connectors RoHS Compliant: Yes

CONTACT, PIN, 20AWG, CRIMP; Product Range:PPMX 4800 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Gold Plated Contacts; For Use With:Anderson PPMX 4800 Series Housing Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 41AH6197
Product Name Contact, Pin, 20Awg, Crimp; Product Range Anderson Power Products
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2002-1321/1000-413-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
Coaxial Adapters - 2925A - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details
“N” Male to BNC Female, Adapter - 9047 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details