Anderson Power Products Power Connectors 4802G3

Description
PPMX #20/24 AWG SOC. CRIMP
Request a Quote Datasheet
Description
PPMX #20/24 AWG SOC. CRIMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Power Connectors
4802G3
Power Connectors 4802G3
PPMX #20/24 AWG SOC. CRIMP

PPMX #20/24 AWG SOC. CRIMP

Buy Now
Contact, Socket, 20Awg, Crimp; Product Range Anderson Power Products - 41AH6196 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 20Awg, Crimp; Product Range Anderson Power Products
41AH6196
Contact, Socket, 20Awg, Crimp; Product Range Anderson Power Products 41AH6196
CONTACT, SOCKET, 20AWG, CRIMP; Product Range:PPMX 4800 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:24AWG RoHS Compliant: Yes

CONTACT, SOCKET, 20AWG, CRIMP; Product Range:PPMX 4800 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:24AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Ppmx #20/24 Awg Soc. Crimp Rohs Compliant Anderson Power Products - 51Y2878 - Newark, An Avnet Company
Chicago, IL, United States
Ppmx #20/24 Awg Soc. Crimp Rohs Compliant Anderson Power Products
51Y2878
Ppmx #20/24 Awg Soc. Crimp Rohs Compliant Anderson Power Products 51Y2878
PPMX #20/24 AWG SOC. CRIMP ROHS COMPLIANT: YES

PPMX #20/24 AWG SOC. CRIMP ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 4802G3 41AH6196 51Y2878
Product Name Power Connectors Contact, Socket, 20Awg, Crimp; Product Range Anderson Power Products Ppmx #20/24 Awg Soc. Crimp Rohs Compliant Anderson Power Products
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Barbed tubing connector - RTU-PK-4/6 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
Din Rail, Channel - 2946-2000-2258/099-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 16 to 24 AWG
View Details
HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Jacks, Plugs - 9306RED-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Geometry Right Angle
Mounting Free Hanging (In-Line), Right Angle
View Details