Anderson Power Products Contacts 4802G3-BK

Description
PPMX #20/24 AWG SOC.CONT.GOLD
Request a Quote Datasheet
Description
PPMX #20/24 AWG SOC.CONT.GOLD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Contacts
4802G3-BK
Contacts 4802G3-BK
PPMX #20/24 AWG SOC.CONT.GOLD

PPMX #20/24 AWG SOC.CONT.GOLD

Buy Now
Blade Type Power Connector Contacts - 4802G3-BK - ODG (Origin Data Global)
Shenzhen, China
Blade Type Power Connector Contacts
4802G3-BK
Blade Type Power Connector Contacts 4802G3-BK
PPMX #20/24 AWG SOCKET CONTACT G

PPMX #20/24 AWG SOCKET CONTACT G

Supplier's Site Datasheet
Contact, Socket, 24-20Awg, Crimp; Product Range Anderson Power Products - 22T8518 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 24-20Awg, Crimp; Product Range Anderson Power Products
22T8518
Contact, Socket, 24-20Awg, Crimp; Product Range Anderson Power Products 22T8518
CONTACT, SOCKET, 24-20AWG, CRIMP; Product Range:SBS75G Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Gold Plated Contacts; For Use With:PPMX Connector Housing RoHS Compliant: Yes

CONTACT, SOCKET, 24-20AWG, CRIMP; Product Range:SBS75G Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Gold Plated Contacts; For Use With:PPMX Connector Housing RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 4802G3-BK 4802G3-BK 22T8518
Product Name Contacts Blade Type Power Connector Contacts Contact, Socket, 24-20Awg, Crimp; Product Range Anderson Power Products
Contact Size (AWG) 20 to 24 AWG ? to 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 30 Amp 125 Volt/250 Volt L14-30R - L1430C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 to 250 volts
Current Rating 30.0 amps
View Details
3 Position Hermetic Bulkhead Connector - 24045 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Connector/Terminal/Pin - 21701358 - Radwell International
Specs
Connector Type D-Sub Connector
View Details