Ideal Industries, Inc. 0 to 600 V Low Voltage Standard Splice Kit 46-404

Description
HEAT SHRINK TUBE CONTENTS UL APPROVAL INSULATED BUTT CONNECTOR TYPE 600 V VOLTAGE RATING 14 TO 8 (COPPER) AWG CONDUCTOR SIZE HEAT SHRINK TUBE INSULATOR TYPE THERMO-SHRINK[R] BRAND TEMPERATURE RATING 105 DEG C
Datasheet
Description
HEAT SHRINK TUBE CONTENTS UL APPROVAL INSULATED BUTT CONNECTOR TYPE 600 V VOLTAGE RATING 14 TO 8 (COPPER) AWG CONDUCTOR SIZE HEAT SHRINK TUBE INSULATOR TYPE THERMO-SHRINK[R] BRAND TEMPERATURE RATING 105 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
0 to 600 V Low Voltage Standard Splice Kit - 46-404 - Ideal Industries, Inc.
Sycamore, IL, USA
0 to 600 V Low Voltage Standard Splice Kit
46-404
0 to 600 V Low Voltage Standard Splice Kit 46-404
HEAT SHRINK TUBE CONTENTS UL APPROVAL INSULATED BUTT CONNECTOR TYPE 600 V VOLTAGE RATING 14 TO 8 (COPPER) AWG CONDUCTOR SIZE HEAT SHRINK TUBE INSULATOR TYPE THERMO-SHRINK[R] BRAND TEMPERATURE RATING 105 DEG C
  • HEAT SHRINK TUBE CONTENTS
  • UL APPROVAL
  • INSULATED BUTT CONNECTOR TYPE
  • 600 V VOLTAGE RATING
  • 14 TO 8 (COPPER) AWG CONDUCTOR SIZE
  • HEAT SHRINK TUBE INSULATOR TYPE
  • THERMO-SHRINK[R] BRAND
  • TEMPERATURE RATING 105 DEG C
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Splice Kits
Product Number 46-404
Product Name 0 to 600 V Low Voltage Standard Splice Kit
Unlock Full Specs
to access all available technical data

Similar Products