Ideal Industries, Inc. 0 to 600 V Low Voltage Standard Splice Kit 46-403

Description
UNDERGROUND, DIRECT BURIAL CABLE TYPE ADHESIVE LINER CONTENTS 600 VOLT VOLTAGE RATING 1/0 AWG TO 250 KCMIL CONDUCTOR SIZE HEAVY WALL HEAT SHRINK TUBE INSULATOR TYPE THERMO-SHRINK[R] BRAND CONSTRUCTIONAL FEATURE UV RESISTANT TUBING SIZE 1-1/2 INCH DIAMETER X 12 INCH LENGTH CONDUCTOR MATERIAL COPPER/ALUMINUM TEMPERATURE RATING 105 DEG C
Datasheet
Description
UNDERGROUND, DIRECT BURIAL CABLE TYPE ADHESIVE LINER CONTENTS 600 VOLT VOLTAGE RATING 1/0 AWG TO 250 KCMIL CONDUCTOR SIZE HEAVY WALL HEAT SHRINK TUBE INSULATOR TYPE THERMO-SHRINK[R] BRAND CONSTRUCTIONAL FEATURE UV RESISTANT TUBING SIZE 1-1/2 INCH DIAMETER X 12 INCH LENGTH CONDUCTOR MATERIAL COPPER/ALUMINUM TEMPERATURE RATING 105 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
0 to 600 V Low Voltage Standard Splice Kit - 46-403 - Ideal Industries, Inc.
Sycamore, IL, USA
0 to 600 V Low Voltage Standard Splice Kit
46-403
0 to 600 V Low Voltage Standard Splice Kit 46-403
UNDERGROUND, DIRECT BURIAL CABLE TYPE ADHESIVE LINER CONTENTS 600 VOLT VOLTAGE RATING 1/0 AWG TO 250 KCMIL CONDUCTOR SIZE HEAVY WALL HEAT SHRINK TUBE INSULATOR TYPE THERMO-SHRINK[R] BRAND CONSTRUCTIONAL FEATURE UV RESISTANT TUBING SIZE 1-1/2 INCH DIAMETER X 12 INCH LENGTH CONDUCTOR MATERIAL COPPER/ALUMINUM TEMPERATURE RATING 105 DEG C
  • UNDERGROUND, DIRECT BURIAL CABLE TYPE
  • ADHESIVE LINER CONTENTS
  • 600 VOLT VOLTAGE RATING
  • 1/0 AWG TO 250 KCMIL CONDUCTOR SIZE
  • HEAVY WALL HEAT SHRINK TUBE INSULATOR TYPE
  • THERMO-SHRINK[R] BRAND
  • CONSTRUCTIONAL FEATURE UV RESISTANT
  • TUBING SIZE 1-1/2 INCH DIAMETER X 12 INCH LENGTH
  • CONDUCTOR MATERIAL COPPER/ALUMINUM
  • TEMPERATURE RATING 105 DEG C
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Splice Kits
Product Number 46-403
Product Name 0 to 600 V Low Voltage Standard Splice Kit
Unlock Full Specs
to access all available technical data

Similar Products